The AWMS-3-13714-F-S is a triple display combination attached to a 15.7in post. Display height, optimal viewing angle and orientation can be set to individual requirements. The extended span of the lateral 28in arms accommodates three 24in displays in landscape orientation providing a generous cockpit angle up to 25° for viewer's comfort. Perfect for applications where display height does not require frequent adjustment. Comes with a desk clamp mounting option.

Compatible with the following screens:

  • 3 x flat screen monitors up to 24in (16:9) 20lb or less
  • 3 x curved screen monitors up to 24in (16:9) 17.6lb or less
  • VESA 75x75 or 100x100 (VESA compatibility can be extended to 200 x 100 using AC-AP-2010 adapter plate, sold separately)



Create, adapt and upgrade with Atdec's AWM range of modular mounts. Designed to accommodate multiple screens and notebooks, modularity is the smartest approach to hot-desking, activity based workplaces and multi-user environments.



Quick Release mechanism
For easy display attachment/removal

F-clamp desk fixing
Traditional two-piece design is often used for retrofit and thicker desk surfaces (up to 3.1in).