HDMI 2.0 to DisplayPort 1.2 Converter with Audio Extractor

  • High performance HDMI to DisplayPort adapter allows you to connect an HDMI enabled Ultrabook, laptop, desktop, Blu-ray/DVD player, or game console to a DisplayPort monitor/display. 
  • Supports UHD 3840x2160@60Hz (4:4:4 8bit), 4096x2160@60Hz, 1080p@60Hz, 1920x1080@144Hz resolution via EDID management push button, allowing for expanded compatibility with different monitors. 
  • Compliant with HDMI 2.0a, DisplayPort 1.2a and HDCP 2.2
  • Separate Toslink audio jack and 3.5mm Stereo audio jack, extracts 5.1ch digital surround sound and Stereo audio output respectively from the HDMI signal to connect your audio playback device. 
  • Sturdy metal housing adds durability and improves heat dissipation and cooling for stable operation during extended hours of use
  • Dual mode Micro USB port to power the adapter using the included power adapter, plus firmware update capability to ensure performance and compatibility
  • Plug & Play Installation - No driver or software installation required