The ultimate hybrid docking solution for Dual 4K @ 60Hz video, with 100W power delivery
The SD4780P USB-C & USB 3.0 10Gbps Dual 4K Hybrid Docking Station w/ 100W Power Delivery - DP++ & HDMI - Win/Mac/Chrome is the ultimate hybrid docking solution for Ultra High Definition Dual 4K @ 60Hz video. Features include the ability to select between HDMI 2.0 and DP 1.2 ++, with four video ports in all (no need for cumbersome adapters); six USB ports (front: 1x USB-C 3.1 Gen2 up to 5V/3A and 1x USB-A 3.1 Gen2 up to 5V/2.4A, back: 4x USB-A 3.1 Gen1 up to 5V/0.9A); 100W of power delivery (perfect for the newer MacBook Pro); a 1m (3.28 feet) USB-C to USB-C cable with USB 3.0 adapter (for USB-A devices that require power delivery, see our optional power splitter K38310); Thunderbolt 3 compatibility; Kensington DockWorks™ software, for the best connection, performance, and security from your Kensington dock. VESA compatible.