This 6FT/2M USB-C to USB-C 3.1 cable with E-Marker IC chip offers data transfer speeds up to 10Gbps and USB PD Power Delivery up to 100 watts to your device. Also supports DisplayPort Alternate Mode (DP Alt Mode).
Astonishing picture quality with support for Ultra HD 4K at 60 Hz.
The 4XUSBCC31G26W USB 3.1 Gen 2 (10 Gbps) Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the AppleĀ® MacBook Pro. It connects any two devices with USB-C and/or Thunderbolt 3 ports, such as smartphones, tablets, computers and wall chargers.
This six-foot cable also supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps. Reversible USB-C male connectors plug into a USB or Thunderbolt port in either direction for fast, fumble-free connection every time.