For your convenience, the wireless networks are pre-encrypted with unique passwords.
4 x 5dBi external antennas provide extended wireless coverage.
Control access to the internet and manage bandwidth for devices connected to the wireless ac router.
AC1200: concurrent 867Mbps WiFi AC + 300Mbps WiFi N bands
Saves installation time and costs with gigabit PoE support (optional power port for non-PoE installations)
Supports Access Point (AP), Client, WDS AP, WDS Bridge, WDS Station, and Repeater modes for each WiFi band independently.
Gigabit PoE LAN port maintains high performance connections to the wired network
Install in minutes with the intuitive setup
Connect to the wireless ac router using the Wi-Fi Protected Setup (WPS) button
10/100 Mbps Ethernet ports connect up to three devices
IPv6 network support
TRENDnet's AC1200 Dual Band WiFi Router, model TEW-831DR, is a high-speed wireless ac router designed to handle multiple HD streams in a busy connected home. This dual band wireless ac router creates two concurrent wireless networks—a high performance 867Mbps wireless AC network, and a 300Mbps wireless N network for wireless device connections. For added convenience, the wireless networks are pre-encrypted out of the box.