Easy Installation

This USB switch is easy to install – simply plug in mouse,
keyboard, flash drives, or scanners, and then share those devices with
up to four computers.

Compact Design

A compact housing makes this USB 3.1 share switch ideal for desktop installations.

USB Powered

The USB switch is powered via USB – no external power adapter is required.

\2

USB 3.1

USB 3.1 Gen 1 (Type-A) ports for PC connections and for peripheral devices

Easy Installation

This USB sharing switch is easy to install – simply plug in flash drives, printers, scanners, and other USB 3.1 devices, and then
share those devices with multiple computers

LED Indicators

LED indicators on the USB switch show active computer

Backwards Compatible

Backwards compatible with USB 3.0, 2.0, and 1.1 devices

How to Share USB Devices with Multiple Computers - TK-U404

TRENDnet's Multi-Computer 4-Port USB 3.1 Sharing Switches each feature a switchable 4-port USB 3.1 hub that you can share between multiple computers. These USB switches are easy to install – simply plug in your mouse, keyboard, flash drives, or scanners, and then share those devices with multiple computers. The 4-port USB 3.1 share switches support a wide variety of USB peripherals with USB 3.0, 2.0, and 1.1 backwards compatibility.

  • DEVICE INTERFACE: 4 x USB 3.1 Gen 1 Type A for PCs; 4 x USB 3.1 Gen 1 Type A for devices; 1 x Micro USB
  • EASY INSTALLATION: This USB switch is easy to install – simply plug in mouse, keyboard, flash drives, or scanners, and then share those devices with up to four computers (driverless installation)
  • USB POWERED: The USB 3.1 switch is powered via USB – no external power adapter is required.
  • BACKWARDS COMPATIBLE: 4 Port USB 3.1 sharing switch is backwards compatible with USB 3.0, 2.0, and 1.1 devices
  • COMPATABILITY: The sharing switch is compatible with Windows and Mac operating systems
  • PACKAGE CONTENTS: 4 x USB 3.1 Gen 1 Type A to Type A; 1 x Micro USB Cable; Quick Installation Guide; 1 x TK-U404.
  • NDAA compliant (U.S. and Canada only)