TRENDnet's 12-Port Cat6 Unshielded Wall Mount Patch Panel with Included 89D Bracket, model TC-P12C6V, provides a 250MHz connection to 12 x Gigabit RJ-45 Ethernet ports. This 10-inch, Cat6 wall mount patch panel is well suited for both home or SMB applications. Control cable clutter with included removable cable pass-through holders and cable ties. A writing surface above each port allows users to label respective connections. This compact/mini patch panel also includes an 89D wall mount bracket for vertical or horizontal installations. The snap-in style wall mount bracket design provides quick and easy access to cable connections when needed for installation or troubleshooting. Use the Cat6 wall mount patch panel with TRENDnet's Punch Down Tool with 110 and Krone Blades, model TC-PDT, and RJ-11/RJ-45 Crimp/Cut/Strip Tool, model TC-CT68.
Provides throughput speeds of up to 5 Gbps at 328.1 ft for 10/100/1000 / 2.5G / 5 GBASE-T connections and speeds of 10 Gbps at 180.4 ft for 10GBASE-T connections
This compact patch panel includes an 89D wall mount bracket for vertical or horizontal installations. Plug-in style wall mount bracket design provides quick and easy access to cable connections when required for installation or troubleshooting.
Control cable clutter with included removable cable holders and cable ties. A writing area above each port allows users to label the respective connections on the Cat6 wall mount patch panel