Securely Connect DisplayPort 1.4 Source and Display Devices

This 6 ft. cable connects DisplayPort 1.4 source and display devices, such as laptops, tablets, game consoles, Blu-ray players, 4K televisions and projectors. It’s backward compatible with previous DisplayPort generations and is perfect for future-proofing your A/V application in anticipation of an 8K upgrade. It supports data transfer speeds up to 32 Gbps.

Typical Applications

· Watch 8K video content from a Blu-ray player or game console on a compatible TV or monitor

· Connect a laptop or tablet to a projector in an auditorium to give a video presentation on a large screen.

· Send 8K video content to digital signage or point-of-sale displays

Enjoy the Clarity of 8K Video on Your Digital Signage, Gaming or Home Theater Setup

The P580-004-V4 supports 8K UHD resolutions up to 7680 x 4320 @ 30 Hz as well as High Dynamic Range (HDR) for richer contrast and expanded color accuracy. HDCP 2.2 compliance and 4:2:0 chroma subsampling allow you to stream 4K content without complications.

· Play online or PC video games with crystal-clear graphics

· Stream Netflix or Disney+ with brighter whites, deeper blacks and more vibrant colors

Stop Worrying About Downtime Due to Accidental Disconnection

When a cable comes loose, the resulting signal loss can mean the loss of irreplaceable data. The P580-006-V4 DisplayPort cable features latching connectors that maintain a secure link without failure. This protects your audio/video transmission and is invaluable when moving equipment in a rack, ensuring the cable always stays connected.

· Latching DisplayPort connectors let you reposition equipment in a rack or remove equipment from tight areas without the risk of accidental disconnection