Designed to last beyond the bell

The Chromebook 3000 Series is rigorously tested to endure the school day and beyond. Students can learn uninterrupted with tamper- and spill-resistant keyboards and a long battery life.

Endures the toughest school days

Highly durable: Rigorously tested beyond MIL-STD standards, the Chromebook 3100 keeps up with the entire school day and then some. It’s tested to survive 5,000 free fall micro-drops and 30-inch drops onto steel*, while rubberized edges minimize impacts from drops and bumps.

Kid-proof keyboard: Students can learn, discover and share without worry thanks to the spill- and tamper-resistant keyboard that withstands up to 12 ounces of liquid.* Plus, its top mounted design ensures the entire palm rest doesn’t need to be replaced in case of damage to the keyboard.

Ports stay protected: Ports are covered and secured with reinforced brackets, and they’re tested to ensure students can connect and disconnect as many times as they need.


Learning empowered

Good past the last bell: With up to 14 hours of battery life*, this trusty Chromebook gets kids through even the longest school days. The USB Type-C™ port supports fast power and data transfers to keep students connected in any setting.

Powerful performance: The Intel® Dual Core™ Celeron processor provides robust performance and power. And because it boots in less than 10 seconds, students are ready to learn at a moment’s notice.


One cart to charge them all

The Dell Compact Charging Cart comes with a space saving design, making it easy to charge and store up to 36 systems at once.

Our job is to make yours easier

Unlimited Incident Accidental Damage Service: Exclusively for K-12 education customers who want to protect their investment no matter how many mishaps, you can easily scale to unlimited incident coverage with no caps.

Dell Professional Learning: We partner with administrators and teachers to develop outcome-based programs that enhance teaching, leading and learning practices. Our goal is to empower educators to make the most of Chromebooks in the classroom.

Google gives you more: Add the optional Chromebook G Suite for Education for a wealth of Google apps for students and teachers, including Classroom. This core feature keeps students organized and in touch and allows teachers to create, distribute and grade assignments simply and in one place.


Ports & Slots

1. USB 3.1 Gen 1 | 2. USB Type-C™ | 3. Wedge Lock Slot | 4. USB Type-C™ (optional - based on configuration) | 5. USB 3.1 Gen 1 (optional - based on configuration) | 6. Headset/Mic Combo Jack


Dimensions & Weight

1. Height: 0.82" (20.8 mm) | 2. Width: 11.96" (303.9 mm) | 3. Depth: 8.19" (207.9 mm) | Starting Weight: 2.85 lbs (1.29 kg)