Universal USB-C DV4K Docking Station with 65W Power Delivery

Dual UHD Video Performance

Create an efficient workspace with a single cable. Connect two 4K displays to multiple hosts and peripherals for a dual ultra-high-definition video experience.

FEATURES

  • Supports single 5K and dual 4K UHD @ 60 Hz video via two HDMI 2.0 ports
  • Power Delivery 3.0 up to 65WDC
  • 100WAC Power Adapter
  • 1 USB 3.2 Gen 1 Type-C upstream facing port
  • 1M USB-C detachable host cable (C/M to C/M) with (C/F to A/M) tethered adapter
  • 1 USB 3.2 Gen 1 Type-C downstream facing port
  • 3 USB 3.2 Gen 1 Type-A downstream facing ports
  • 1 Gigabit Ethernet port
  • 1 3.5mm combo Audio In/Out port
  • Integrated lock slot accommodates standard security locks to safeguard equipment
  • Compatible with Targus VESA Mounting Bracket (ACX003GLZ, sold separately)
  • Utilizes DisplayLink™ DL-6950 chipset
  • Limited 3-Year warranty

Create a convenient, productive workstation with the Universal USB-C DV4K Docking Station with 65W Power Delivery. Sleek and powerful this dock packs the necessary ports and power you need in one dock. Designed to support a wide variety of laptop brands and operating systems, including Windows, MacOS, Ubuntu, Android and Chrome.

Enjoy crisp, clear 4K video while supporting a connection up to two monitors. With two HDMI 2.0 ports, you’re able to support two monitors (3840x2160 p60). Plus connect all your favorite accessories with a combination of USB-A (3x USB 3.2 Gen 1 Type-A ports) and USB-C (1x 3.2 Gen 1 Type-C), plus Ethernet and audio ports.

Designed for the modern workstation, the dock comes equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

Onboard USB 3.2 for Advanced Peripherals and Charging

Three USB 3.2 Gen 1 Type-A ports and 1 USB 3.2 Gen 1 Type-C port make it simple to add the latest keyboards, exterior hard drives, and other peripherals to customize the workspace experience.

Innovative Design

Compact and sleek, this dock is a sure fit for shrinking desktops and tight spaces. The dock is also equipped with a VESA bracket mounting provision, which allows for use of the Targus VESA Mount Bracket (ACX003GLZ – sold separately) to hold your dock behind your display for even greater space savings.

What’s in the Box

  • Cable, Input US AC cable cord set, 3pins, 1.8M, C5 connector (part# 511-0518-001A)
  • Quick Start Guide (part# 410-3979-001A)
  • Adapter, AC to DC, output: 20V, 5A, 100W, Desk type, Input: C6, O/P barrel: 7.5mm, level VI (part# 800-0491-001A)
  • Dock 
  • USB-A to USB-C Tether with 1m USB-C M-M Cable for DOCK310 (part# ACC1126GLX)


Enterprise Software Suite: A Targus Exclusive

Enhance security and improve user experience with the Targus Enterprise Software Suite for DOCK310USZ.

  • Wi-Fi Auto Switch: auto enables/disables Wi-Fi functionality when the dock’s Ethernet connection is active, reducing unnecessary network traffic and enabling faster connection speeds.
  • MAC Address Cloning: auto replaces the MAC address of the connected Targus Ethernet network adapter with any (Wired Ethernet, Wireless Ethernet, Bluetooth) MAC address of the local host, supporting device-based authentication methods.