Experience next-level charging with advanced GaN technology.
This powerful addition to our charging family offers fast charging for multiple devices in an unusually compact and convenient size.
Gallium nitride (GaN) is a high-performance alternative to the traditional silicon used in charging devices. GaN transistors produce less heat, allowing components to be closer together, which means you get a much smaller charger with all the power of a big one.
For powering up quickly between meetings or on the go, our Dual USB-C GaN Wall Charger provides fast charging for USB-C PD-enabled devices. Charge a MacBook Pro 15" from 0–50% in just 60 minutes * or fast charge an iPhone 8 or later from 0–50% in 30 minutes ** .
*
60W USB-PD technology charges MacBook Pro from 0-50% in 60 minutes when paired with a USB-C to USB-C Cable
** 18W USB-PD technology charges iPhone 8 or later from 0-50% in 30 minutes when paired with a USB-C cable with Lightning connector.
Get the right amount of power to your devices from each USB-C port. Intelligent power sharing provides the most efficient charge to one large device or any two devices by sensing when each port is in use and directing optimal power accordingly. You can use a single port to charge one USB-C device and get up to 60W, or charge a laptop or tablet up to 50W with one port and a smartphone up to 18W with the other.
Built-in overcurrent and overvoltage protection keeps your charger and connected devices safe while providing welcome peace of mind.
Our wall charger supports a wide range of USB-C Power Delivery compatible devices, including those from Samsung and Google as well as MacBook Pro, MacBook Air, iPad Pro, and iPhone 8 and later models.
DIMENSIONS