Toughpower GX2 600W Power Supply

With 80+ Gold efficiency, GX2 600W features a 120mm cooling fan, multiple connectors, and high quality components to help deliver a continuous and stable power.

Ultra-Quiet 120mm Cooling Fan

120mm cooling fan delivers excellent airflow at an exceptionally low noise level

Meet Intel Low Ripple Noise

Meets all Intel's ripple noise requirement on +12V, +5V or +3.3V from 0% to 100% load to ensure a stable operation and extend the longevity.

Meet Intel Voltage Regulation

The voltage regulation meets Intel's standard ±5% for major rails and ±10% for -12V, ensuring the highest performance.

High Amperage Single +12V Rail

Powerful single +12V rail ensures a stable and reliable supply to other PC components.