TRENDnet's AC to DC Industrial Power Supply, model TI-RSP100048, supplies up to 1000W (48V DC, 21A) of power to industrial equipment, such as PoE switches and WiFi access points. This industrial power supply comes with active PFC and overload current protection
Power network devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications
Provides up to 1000W (48V DC, 21A) of power for PoE devices such as switches, network cameras, and access points
Designed for industrial environments with an operating temperature range of -25° – 70° C (-13° – 158° F)
Provides up to 1000W (48V DC, 21A) of power for PoE devices, such as switches, network cameras, and access points
Built-in active Power Factor Controller helps eliminate unusable reactive power
Overload, short circuit, over voltage, and over temperature protection
Power supply undergoes a 100% full load burn-in test
Designed for industrial environments with an operating temperature range of -20° – 60° C (-4° – 140° F)
Certified for UL 508 and TUV EN60950-1
Compliance to EN55011, EN55022 (CISPR22), EN61204-3 Class B, EN61000-3-2/3, EN61000-4-2, 3, 4, 5, 6, 8, 11, EN55024, EN61000-6-2, EN61204-3, heavy industry level, criteria A, SEMI F47, and GL approved
Rated for vibration (IEC 60068-2-6)
Interface |
|
Housing |
|
Special Features |
|
Operating Temperature |
|
Operating Humidity |
|
MTBF |
|
Dimensions |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|