The Vertiv Liebert VRC is a rack-mountable self-contained server rack cooling unit that provides 3,500 watts (12,000 BTU) of reliable and efficient cooling for critical IT equipment. Designed for small server rooms and network closets, the VRC is a single phase, 60Hz air cooler available in either 120V or 208V input voltage. It helps save valuable IT floorspace since its rack-mounted, and the unit only takes up 10U in standard 19-inch racks. The VRC uses variable speed fans and compressor to match the cooling needs of your IT equipment in real time and ensure efficient energy consumption, while remote monitoring capabilities provide ease of management. It is also designed for fast and easy installation that can be done without hiring specialists.
12,000 BTU AIR CONDITIONER
The Vertiv VRC delivers 3500 watts (12,000 BTU) of reliable and cost-efficient cooling power, designed to solve cooling needs of small server rooms and network closets.
EASY INSTALLATION
This all-in-one cooling solution is designed for fast easy installation that can be done even without the help of specialists.
IT COOLING CAPACITY
Typical commercial cooling equipment are created to comfort humans, but the VRC is built to provide the high sensible cooling that your IT equipment needs.
SAVE VALUABLE FLOORSPACE
You can save valuable floor space in the tight network closets and small sever rooms as the Vertiv VRC is rack mountable. It fits any standard 19-inch racks and takes up only 10U of space.
CONDENSATE MANAGEMENT
The Vertiv VRC also simplifies condensate management since it is shipped with condensate pumps that help take out water from the unit and into a drain pipe.
VERTIV PROTECTION
Extend the protection for your Vertiv VRC. The unit comes with a default two-year warranty, which can be extended into a three-year coverage period.
EDGE
Small edge locations have risen in criticality, but cooling these small IT spaces has always been a challenge since most air conditioning units are either too big or too small for these locations. With its rack mountable form and its 3.5kW high sensible cooling capacity, the Vertiv VRC is built to provide reliable and efficient cooling for these edge locations.
RETAIL
The retail industry has become more dependent on being online to provide great user experience to its customers, but these sites rarely have adequate resources and manpower to cool down their critical IT equipment. Designed for fast and easy installation, the Vertiv VRC rack-mountable air cooler can be easily deployed and maintained even without hiring specialists, significantly reduce installation and operational costs.
OFFICE IT
The small network closets or tiny server rooms of offices often undergo different levels of activity throughout the day, and keeping the output of your cooler at maximum capacity at all time may be wasteful and harmful for your IT equipment. With variable speed fans and compressor, the Vertiv VRC matches changing loads in real time and help the unit consume energy efficiently.
VRC100
Wattage: 3.5kW (12000 BTU)
Voltage: 120V
Phase: Single Phase
Hz: 60Hz
Height: 10U
VRC101
Wattage: 3.5kW (12000 BTU)
Voltage: 208V
Phase: Single Phase
Hz: 60Hz
Height: 10U