Enclosed Rack with Rack-Mounted Air Cooler and Power Distribution Unit

The Vertiv VRC-S Micro Data Center is an integrated solution that can rapidly convert unconditioned edge locations into a micro data center. This enclosed air-conditioned cabinet comes with a 3.5kW Vertiv VRC server rack cooling unit, and a vertical 0U Vertiv Geist Rack Power Distribution Unit (rPDU). Designed for small network closets and edge locations, the VRC-S can be shipped in 3-5 business days. Vertiv offers installation services but it can be done by the end user even without needing to hire a contractor. Both the air conditioner, the rPDU, and any network-enabled Vertiv UPS can be managed remotely through a single IP address using the free Vertiv intelligence Director. The VRC-S family has eight micro data center choices that can suit different IT challenges.

  • The VRC-S comes in four different rack sizes and includes choices of 120V or 208V, depending on which one best fits the needs of your network
  • The VRC delivers 3.5kW (12000 BTU) of high sensible cooling for IT equipment
  • Vertical rPDU comes with either NEMA 5-20R receptacles or a combination of C13 and C19 locking outlets. All rPDUs come with outlet-level remote monitoring and control
  • All VRC-S comes with Vertiv Intelligence Director that enables remote management of whole system through a single IP address
  • Reduced capital expenses and installation costs with self-contained cooling module
  • Rapidly deployable standard models ship within 3-5 business days, enabling you to quickly scale your IT infrastructure to meet your system’s growing demands
  • Installation can be done by end users. Vertiv offers installation service that include cleanup and cable grooming.
  • Three-year warranty for all components, though the warranties for the rack and the rPDU can be extended to five years.

RACK

The Vertiv VRC-S is available at either 42U or 48U rack size. Built with reliable engineering, Vertiv VR Racks are designed for rapid deployment and easy customization. The VR Racks have load capacities of 3,000lbs static and 2,500lbs dynamic, and provide 2.5 inches more useable depth than similar sized racks. This air-conditioned cabinet can help non-traditional data center whitespace provide a safe environment for critical and fragile IT equipment.

VRC

Included in the VRC-S system is the self-contained, Vertiv VRC server rack cooling unit. The 3.5kW (12000 BTU) air cooler saves floor space and ensures cold air is directed towards where it is needed since it is rack-mountable. Unlike typical equipment used for comfort cooling, the unit provides the high sensible cooling that your rack and your IT gear needs.

RACK PDU

With its Vertiv Geist Switched Rack PDU, the VRC-S can provide solutions beyond power distribution. The 0U vertical rPDU comes with outlet level switching that enables remote rebooting of unresponsive IT equipment, while the integrated temperature and door position sensors provide important environmental data to users. Depending on the model of the VRC-S, the rPDU comes at either 120V or 208V, and may have either NEMA 5-20R outlets, or a combination of IEC C13 and IEC C19 locking receptacles.

ACCESSORIES AND CUSTOMIZATION

Vertiv VR Racks are also easily customizable, and Vertiv offers a full lineup of accessories like cable organizers, airflow managers, and sliding shelves that enable users to modify their racks to suit the needs of their IT equipment.

REMOTE MANAGEMENT

The Vertiv VRC-S also provides ease of access and management for its components with the free Vertiv Intelligence Director (VID). The VID enables users to monitor and control the air cooler and the rPDU through a single IP address.

EASY INSTALLATION

Vertiv offers on-site installation services, but the VRC-S can be deployed by the end user, even without needing to hire contractors. The whole system arrives with all necessary components for installation, and as long as some conditions are met, the integrated solution can be installed without external contractors.

THREE-YEAR WARRANTY

The VRC-S comes with a standard three-year warranty across all components, though the warranties for the rack and the rPDU can be extended to a full five-year period.

Vertiv VRC-S Micro Data Center

EDGE

The continuous rise of demand for data storage and transmission have increased the need for edge locations. Rapid deployment is key to help the edge expand and meet that demand. Designed for fast and easy installation, the Vertiv VRC-S Micro Data Center can be shipped and deployed within 3-5 business days. Vertiv offers installation services but it can be done by internal staff.

EDUCATION

With the Internet becoming crucial in education, schools have created rooms to store critical IT equipment, but these locations usually lack proper sensible cooling and adequate power distribution. With a Vertiv VRC and Vertiv Geist Rack Power Distribution Unit, the Vertiv VRC-S can provide an integrated solution to transform these school rooms into fully-functioning micro data centers.



HEALTHCARE 

Hospitals and clinics have gotten increasingly dependent on being online to provide the best healthcare experience for their customers. But these locations don’t have the traditional data center whitespace to house fragile IT equipment. The Vertiv VRC-S, as an enclosed server rack designed for high density usage, can help hospitals provide a safe and secure environment for their IT gear.

VRCS3350-120V

Rack Dimension (U| HxWxD): 42U| 2.0mx0.8mx1.2m
Cooling Kit: VRC100KIT

Capacity: 3.5kW (12000 BTU)
Input: NEMA 5-20P
Voltage: 120V @ 60Hz
RPDU: NU30021
Amps: 30A
Voltage: 120V
Max kW: 2.7kW
Form Factor: 0U Vertical
Input: NEMA L5-30P
Outlets: (24) NEMA 5-20R
Other Features:
Outlet Monitoring, Environmental Sensors

VRCS3350-208V

Rack Dimension (U| HxWxD): 42U| 2.0mx0.8mx1.2m
Cooling Kit: VRC101KIT

Capacity: 3.5kW (12000 BTU)
Input: NEMA L6-20P
Voltage: 208V @ 60Hz
RPDU: VP8641

Amps: 30A
Voltage: 208V
Max kW:4.9kW
Form Factor: 0U Vertical
Input: NEMA L6-30P
Outlets: (20) Locking C13 and (4) Locking C19
Other Features:
Outlet Monitoring, Environmental Sensors

VRCS3300-120V

Rack Dimension (U| HxWxD): 42U| 2.0mx0.6mx1.2m
Cooling Kit: VRC100KIT

Capacity: 3.5kW (12000 BTU)
Input: NEMA 5-20P
Voltage: 120V @ 60Hz
RPDU: NU30021

Amps: 30A
Voltage: 120V
Max kW:2.7kW
Form Factor: 0U Vertical
Input: NEMA L5-30P
Outlets: (24) NEMA 5-20R
Other Features:
Outlet Monitoring, Environmental Sensors

VRCS3300-208V

Rack Dimension (U| HxWxD): 42U| 2.0mx0.6mx1.2m
Cooling Kit:
VRC101KIT
Capacity: 3.5kW (12000 BTU)
Input: NEMA L6-20P
Voltage: 208V @ 60Hz
RPDU:
VP8641
Amps: 30A
Voltage: 208V
Max kW:4.9kW
Form Factor: 0U Vertical
Input: NEMA L6-30P
Outlets: (20) Locking C13 and (4) Locking C19
Other Features:
Outlet Monitoring, Environmental Sensors

VRCS3307-120V

Rack Dimension (U| HxWxD): 42U| 2.2mx0.6mx1.2m
Cooling Kit:
VRC100KIT
Capacity: 3.5kW (12000 BTU)
Input: NEMA 5-20P
Voltage: 120V @ 60Hz
RPDU:
NU30021
Amps: 30A
Voltage: 120V
Max kW:2.7kW
Form Factor: 0U Vertical
Input: NEMA L5-30P
Outlets: (4) NEMA 5-20R
Other Features:
Outlet Monitoring, Environmental Sensors

VRCS3307-208V

Rack Dimension (U| HxWxD): 42U| 2.2mx0.6mx1.2m
Cooling Kit:
VRC101KIT
Capacity: 3.5kW (12000 BTU)
Input: NEMA L6-20P
Voltage: 208V @ 60Hz
RPDU:
VP5870V
Amps: 30A
Voltage: 208V
Max kW:4.9kW
Form Factor: 0U Vertical
Input: NEMA L6-30P
Outlets: (30) Locking C13 and (6) Locking C19
Other Features:
Outlet Monitoring, Environmental Sensors