Thin, Light, and Solid

Weighing a mere 1.985kg and measuring just 24.85mm high, this laptop is the thinnest and lightest 14” IP53-rated rugged laptop designed for mobile professionals who want to maintain a stylish and modern look.

Impact Resistant

This rugged laptop has been constructed using shock-absorbent materials including a honeycomb shell and is engineered to withstand drops, falls, and water. The shock absorbent corners and reinforced design protects the hard drive and has been independently certified to meet MIL-STD 810G impact resistance.

Spill Resistant

Designed to be used in wet conditions, this laptop’s components are protected by IP53 level certification. The display is covered with Corning® Gorilla® Glass to protect against water along all edges. The I/O ports are further sealed against ingress while the keyboard features drainage holes to remain dry.

Strong on Security

Strong security is serious business, and this model comes with the best. The hardware-level Trusted Platform Module (TPM) 2.0 is a powerful anti-tampering chip that checks for signs of intrusion during system boot up. For further security, this model includes fingerprint login, Windows Hello, and other additional Windows 10 security features.

All-day Battery

With a long life battery, there’s no concern about power being lost during critical actions. This battery will keep users working for up to 13 hours1.

Performance You Demand

In today’s modern workplace, you need a laptop with the power to get things done. Boasting an up to 10th Gen Intel® Core™ i7 processor, an optional NVIDIA® MX230 discrete graphics chip, up to 32GB DDR4 memory, up to 1TB of HDD storage, and an optional up to 512GB PCIe Gen3 NVMe SSD, you can easily work in confidence no matter where you are.

1. Battery life varies depending on product configuration, power settings and usage, among other factors. Please visit www.acer.com