SECURE ACCESS
The Vertiv Cybex Secure MultiViewer KVM Switch is designed for the latest Common Criteria Protection Profile for Peripheral Sharing Devices (v4.0). Providing protection of information and data without sacrificing an authorized user’s ability to view content from many sources.
VIDEO QUALITY AND FLEXIBILITY
The Secure MultiViewer KVM Switch presents users with the widest array of video connections in the industry, including Display Port, HDMI, and DVI-D connections. Native video support up to UHD 4k @ 30Hz with a flexible screen or window layout option with zero lag.
FULL-SERVICE SUPPORT
Vertiv stands behind every Secure MultiViewer KVM Switch with a three-year, full-coverage factory warranty and optional extended warranty.
SECURITY
The Cybex Secure MultiViewer maintains security through Smart-card Common Access Card (CAC) and biometric readers for authentication across multiple secure computers. The Unidirectional Optical Data Diodes (UODD) allows data to only flow in one direction, allowing the user to interact with various security classifications on a single screen while blocking unauthorized external devices.
CURSOR NAVIGATION SWITCHING (CNS)
With CNS, the Cybex MultiViewer allows the keyboard and mouse to seamlessly transition when moving the cursor across window borders when using a guard key. An essential feature when viewing content from many sources in a cascading mode that also eliminates the need for multiple monitors, keyboards, mice, and cables.
EASE OF USE
The Cybex MultiViewer’s flexible screen and window layout options can be navigated through its touch screen. Works with HDMI, DP, and DVI-D, affording users flexible display options. With its keyboard lock status indicator and ability to keep multiple critical systems in the user’s field of vision, the secure MultiViewer makes good on its promise for ease of use.
SCMV245DPH-400
Computers
Ports: 4
Video Type: DP/HDMI universal port (DVI-D with HDMI-to-DVI-D cable)
Max Resolution: UHD 4K (3840 x 2160) @ 30Hz
Keyboard and Mouse: 1x USB 2.0 Type B
DPP: 1x USB 2.0 Type B
Analog Audio: 1x 3.5mm speaker
Console
Video Type: 2x HDMI, DVI-D with HDMI-to-DVI-D
Keyboard and Mouse: 2x USB 2.0 Type A
DPP: 1x USB 2.0 Type A
Analog Audio: 1x 3.5mm speaker
Physical
WxDxH: 13.7 x 5.0 x 1.7 in (348 x 127 x 43 mm)
Weight
: 3.5 lbs (1.6 kg)
Mounting Options: DMK-09
SCMV285DPH-400
Computers
Ports: 8
Video Type: DP/HDMI universal port (DVI-D with HDMI-to-DVI-D cable)
Max Resolution: UHD 4K (3840 x 2160) @ 30Hz
Keyboard and Mouse: 1x USB 2.0 Type B
DPP: 1x USB 2.0 Type B
Analog Audio: 1x 3.5mm speaker
Console
Video Type: 2x DP/HDMI universal port, DVI-D with HDMI-to-DVI-D cable
Keyboard and Mouse: 4x USB 2.0 Type A
DPP: 1x USB 2.0 Type A
Analog Audio: 1x 3.5mm speaker
Physical
WxDxH: 17.4 x 7.2 x 2.6 in (442 x 183 x 66 mm)
Weight
: 8.2 lbs (3.7 kg)
Mounting Options: Included
SCMV2160DPH-400
Computers
Ports: 16
Video Type: DP/HDMI universal port (DVI-D with HDMI-to-DVI-D cable)
Max Resolution: UHD 4K (3840 x 2160) @ 30Hz
Keyboard and Mouse: 1x USB 2.0 Type B
DPP: N/A
Analog Audio: N/A
Console
Video Type: 2x DP/HDMI universal port, DVI-D with HDMI-to-DVI-D cable
Keyboard and Mouse: 4x USB 2.0 Type A
DPP: N/A
Analog Audio: N/A
Physical
WxDxH: 17.4 x 11.8 x 3 in (442 x 300 x 76 mm)
Weight
: 15.4 lbs (7.0 kg)
Mounting Options: Included