Security
Interact with various security classifications on a single screen, with Smart-card Common Access Card (CAC) or biometric readers for authentication across multiple secure computers.
Cursor Navigation Switching (CNS)
With CNS, the MultiViewer allows the keyboard and mouse to seamlessly transition when moving the cursor across window borders. An essential feature when controlling and viewing content from many sources in a variety of viewing modes.
Ease of Use
The MultiViewer’s flexible screen and window layout options can be navigated through its touch screen. Works with HDMI and DP, affording users flexible display options.
Ports: 4
Video Type: 1x DP / HDMI universal port
Max Resolution: UHD 4K (3840x2160) @ 30Hz
Keyboard and Mouse: 1 x USB 2.0 Type B
USB Accessory: 1 x USB 3.0 Type B
Analog Audio: 3.5mm Speaker & 3.5mm Microphone
Height : 1.7 in (43 mm)
Width : 13.7 in (348 mm)
Depth : 5.0 in (127 mm)
Weight: 3.35 lbs / 1.6 Kg
Mounting Option : Desk Mount - DMK-09
Ports: 8
Video Type: 1x DP / HDMI universal port
Max Resolution: UHD 4K (3840x2160) @ 30Hz
Keyboard and Mouse: 1 x USB 2.0 Type B
USB Accessory: 1 x USB 2.0 Type B
Analog Audio: 3.5mm Speaker
Height : 2.6 in (66 mm)
Width : 17.4 in (442 mm)
Depth : 7.2 in (183 mm)
Weight: 8.2 lbs / 3.7 Kg
Mounting Option : Rack Mount Included