Overview

Gas spring assisted full-motion (tilt, swivel, rotate, and height adjustment) articulating dual monitor desk mount with USB and audio ports, Up to 43" Monitor, Weight up to 44 lbs each, Quick Access USB-A 5Gbps & Audio Port, Flexiable & Free Adjustment, Cable Management, Detachable VESA Plate, C-clamp and Grommet, Tool Organizer, VESA Pattern 75x75mm, 100x100mm, 200x200mm

Features

Create your ideal dual monitors setup with gas spring arms, supports up to two 43” monitors. This versatile and ergonomic solution is perfect for both the office and home use, allowing you to create a comfortable, a clean desk, and efficient workspace that maximize your productivity

Perfect for Heavy Duty Monitor Up to 43 Inches

Dual Arm Monitor Desk Mount is designed to support most of flat/curved monitors from 17" to 43" and weigh up to 44lbs (10Kgs) each. Compatible with VESA 200x200mm, 200x100mm, 100x100mm or 75x75mm mounting holes

Effortless Connectivity

This dual arm monitor mount is integrated with 2x USB Type-A 5Gbps ports, 1x 3.5mm speaker (headphone) jack, and 1x 3.5mm microphone jack which is amazingly convenient to extend these 4 ports from the desktop PC to your accessories

Flexible & Free-Adjustable

Achieve the perfect viewing angle with 45° upward tilt, -30° downward tilt, 180° VESA Plate swivel and 180° Screen rotation, ±135° pan swivel and 360° arm swivel, allows you to effortlessly switch between portrait or landscape displays

Optimal Viewing Height

This premium gas spring monitor arm assists from 8.9" to 23.0" for a comfortable viewing angle, reducing eyes and neck strain and preventing ergonomic injuries. Plus, it extends up to 23.5" from the wall, giving you more desk space

Level Up Your Desk

Investing in a desk mount for your monitor can help not only to maximize the use of desk space but also keep your desk tidy and neat. It improves your working/ gaming efficiency significantly

Easy to Adjust the Gas Shock Tension

You can manually adjust the tension of the gas spring. To do so, simply turn the shock five times, then test if the tension is holding the monitor sturdily

  • To increase the tension, turn the shock counter-clockwise (+)
  • To decrease the tension, turn the shock clockwise (-)

Cable Management

Integrated cable management helps you keep your desk tidy and organized. Store the included hex keys on the base for quick monitor adjustments

Two Mounting Options

You can manually adjust the tension of the gas spring. To do so, simply turn the shock five times, then test if the tension is holding the monitor sturdily

  • Solid C-clamp fits most desktops from 0.39" to 3.35” thick
  • Grommet mount fits most desktops from 0.39" to 1.89” thick

Better Compatibility

    It supports VESA mounting patterns up to 200x200 mm for larger and heavier monitors


Applications

SIIG’S Dual Monitor Aluminum Heavy Duty Desk Mount with USB and Audio Ports - 17" to 43" transforms your workspace, boosting productivity and ergonomics, creating a clutter-free workspace, enhancing entertainment experiences, and more

Office Workstations:

Increase productivity by having multiple applications or documents open simultaneously on two monitors. Ideal for multitasking, enabling users to view emails on one screen while working on a project on the other
Utilize USB ports for easy connectivity of peripherals, streamlining your workflow. Free up valuable desk space by mounting your monitors, creating a clean and organized work environment

Gaming Hub for Enthusiasts:

Create the ultimate gaming setup with dual monitors, providing an immersive gaming experience. Conveniently access USB ports for gaming peripherals and audio ports for an enhanced sound experience

Design and Multimedia Station:

Enhance your design and multimedia projects by spreading them across dual screens for improved multitasking. Connect USB devices directly to the mount for seamless data transfer and utilize audio ports for enhanced sound editing

Financial Analysis and Trading Hub:

Monitor multiple financial instruments and data streams simultaneously for efficient trading and analysis. USB ports offer convenient connectivity for financial data devices, and audio ports may be utilized for alerts