Dual Monitor Heavy-Duty Premium Aluminum Gas Spring Desk Mount - up to 43", Max Load 45 Ibs, fits Two Flat/Curved Monitor, Full Motion Height Swivel Tilt Rotation Adjustable Monitor Arm, VESA 75x75, 100x100, 200x200, C-Clamp/Grommet/Cable Management
Loosen or tighten the four rotation bolts by up to one turn in order to adjust or lock the monitor rotation
Note: Ensure the four bolts for the rotation on the VESA head are tightened first before installing your monitor. not doing so may result in the VESA head and your monitor detaching
It supports VESA mounting patterns up to 200x200 mm for larger and heavier monitors
With the tillable VASA panel design, you could effortlessly switch between portrait or landscape displays
Simply turn the shock five times, then test if the tension is holding the monitor sturdily
The two options to mount this desk arm on the table, C-clamp and Grommet bases are both included in the package for a quick and easy installation