Dell Optimizer is a first-of-its-kind AI platform that learns how you work and continuously adapts to your style to create a smarter, more personalized and productive experience.
Express Response: Launch your most used apps faster. We use built-in AI and Intel
®
Adaptix™ Technology to adjust performance levels where you need them most.
Express Charge: AI improves battery performance by adapting to your typical power consumption and charge patterns. Always on the go? You’ll get an Express Charge Boost to gain 35% charge in about 20 minutes. Have more time? Express Charge will automatically get you up to 80% in an hour. And if you can’t charge your system right away, it will subtly adjust settings to preserve resources, such as dimming your screen or turning off Bluetooth when not in use.
Intelligent Audio: Dell Optimizer’s Intelligent Audio will automatically tune your system by adjusting background noise, managing speech volume and refining overall sound experience so you can hear and be heard better wherever you work.
Count on your connection: Intel
®
Wi-Fi 6 (Gig+) delivers nearly 3x faster speeds and next-gen security to PCs and wireless networks. When on the move without Wi-Fi, stay connected with up to 450 Mbps LTE mobile broadband speeds. Travel with ease with new eSIM technology that connects to more global carriers without having to switch SIM cards.
Room for every project: There’s nothing holding you back from your best work with scalable memory and storage including up to 64GB DDR4 memory operating at 2933 MHz which is the fastest memory speed among Latitude systems. Get storage options up to 1TB of storage.
Graphics galore: Stream video, download and smoothly run applications with integrated graphics. Or add optional discrete graphics for even better graphics performance.
Ports for any purpose: Quickly connect to peripherals with a full range of available ports, including USB Type-C™, Thunderbolt™ 3 and legacy ports like HDMI and RJ45.
High performance: Up to the latest 10th Gen Intel
®
Core™ i7 vPro
®
H class processors offer businesses the performance, manageability,built-in security features, and stability of Intel
®
vPro
®
Platform and align to a future-proof road map.
Fresh new look: The Latitude 5411 is great for productivity with a design that's sleek and modern with a new lighter color.
Ultimate views: The display is packed with features designed to keep you focused on your work, like the four-sided narrow bezel and anti-glare.
Built with sustainability in mind: Our5000 series Latitudes were the first to use post-industrial carbon fiber in the design and include up to 18% post-consumer recycled material. We use waterborne painted parts, which aims to create a healthier work environment. Dell has prevented over 2 million pounds of carbon fiber from ending up in landfills
Workfast, stay cool: IT can now manage thermals within the BIOS, which saves on storage size and allows IT to focus on other critical software. Additionally, two pipes are better than one for removing heat.
1. External uSIM Card Tray (optional) |2. uSD Reader | 3. Universal Audio Jack | 4. USB 3.2 Gen 1 | 5. USB3.2 Gen 1 with Power share | 6. HDMI 2.0 | 7. RJ45 | 8. Wedge-shaped Lock Slot | 9. DC-in 7.4mm Barrel | 10. USB Type-C™ 3.2 Gen2 with Power Delivery, Display Port 1.4 and Thunderbolt™3 | 11. USB 3.2Gen 1 | 12. Smart Card Reader (optional)
1. Height: 0.83"/20.96mm (front) –0.91"/23.17mm (back) | 2. Width: 12.71" (323.05 mm) | 3.Depth: 8.50" (216.00 mm) | Starting Weight: 3.40 lb (1.54 kg)