Overview

Advanced Titan Ridge Thunderbolt 3 docking station adds multiple connectivity options to your Titan Ridge Thunderbolt 3 or USB-C DP Alt enabled computer, notebook, and laptop through a single cable to offer a new generation tech and high compatibility. Compliant with Mac ® system for M1, M2, M3 Pro, & Max

Features

With a powerful Intel Titan Ridge IC making this docking station become the fastest connection that compatible with Thunderbolt 3 and USB-C DP Alt mode

8K/4K High-Resolutions

Allows you to connect either a single 8K 60Hz / 4K 144Hz resolution through a Thunderbolt 3 (USB-C compatible, DP Alt mode) / DisplayPort 1.4 port or dual 4K@60Hz Ultra HD display through a DisplayPort and Thunderbolt3 ports to display the crystal-clear video quality

Monitor solutions:

* Notes:
- Ensure the product complete performance, recommend to connect with Thunderbolt 3 system with DP 1.4 source and device
- The Thunderbolt 3 has the same design as the USB-C port and capabilities of USB-C, but USB-C does not have the capabilities of Thunderbolt 3. Backward compatible with USB 3.1
- The Docking's Thunderbolt 3 output does not work when connecting to non-Thunderbolt 3 USB-C port or USB-C DP Alt mode
- Non-Titan Ridge Thunderbolt 3 source connection will only support up to 5K30Hz Thunderbolt display and 4K60Hz DisplayPort display
- The USB Type-C connector with DisplayPort technology via an Alternative Mode (Alt Mode) and allows a USB-C equipped computer and cable to connect directly to a display/monitor

High Performance

* When connecting to a DP 1.4 Alt mode USB-C host port the resolution will be 8K@30Hz(4:2:0) for single DisplayPort monitor only

TBT3 vs USB-C


Multiple Connectivity Port

One Thunderbolt 3 port with 60W power delivery(Host), one Thunderbolt 3 with 5V/3A charging port , one DisplayPort 1.4 port, three USB-A 5Gbps with 5V/1.5A charging ports, one Gigabit Ethernet port, and multi-slot memory card reader/writer (XQD 2.0 / CFast 2.0 / Micro SD 3.0 (TF) / SD 4.0)

Memory Card Reader Interface

Supports the latest memory cards such as XQD 2.0, SD 4.0 UHS-II, CFast 2.0, TF/Micro SD 3.0, meets the demand of professional and amateur photographers, improving work efficiency

60W Power Delivery

PD 3.0 charging specification compatible supplies up to 60 watts to charge your laptop, notebook, tablet, and smartphone. Includes 120W power adapter to provide enough power for the connected peripherals

High-Speed Data Transfer

Delivers three USB-A ports with 5V/1.5A charging and supports data transfer rates up to 5Gbps

1G Ethernet Data Transmission

Up to 1,000Mbps data transfer rate and seamless backward compatible with 10/100 Mbps

Maximum Compatibility

Compliant with mac ® M1, M2, M3 Pro, & Max systems for single extend video output and Mirror mode only
Compatible with Windows ® 11 / 10 or macOS ® 10.13 or new

Aluminum Housing Design

Premium aluminum housing provides efficient heat dissipation for reliable performance and long life