Hinge
kg
mm
Chassis
IPS Touch
VertiView Display
Resolution1
sRGB
Microsoft®
64-bit Operating System
11thGen
Processors1
Intel®
Graphics1
Memory
SSDs
The world’s first Wi-Fi 6 module designed to deliver faster gaming, streaming, and communication experiences.
A single connector can be used for ultra-quick data transfers, video streaming, and battery charging.
Faster data retrieval and storage, and support for up to two 4K displays or one 8K display.
An embedded fingerprint reader is a quick and secure way for Windows Hello to verify your identity without a password.
Activate and query Windows 10 when the screen is off. Interact with Cortana when in Modern Standby mode.
Microsoft's Intelligent Personal Digital Assistant, helps you stay on time for tasks and meeting schedules and syncs with multiple devices.
The 360° hinge creates extra ventilation space under the device to provide more airflow and better thermal performance.
The stylus’ dock keeps it safe from loss and also acts as a charger, with just 15 seconds in the dock giving up to 90 minutes use.
(2256 x 1504) IPS
VertiView Display
Screen-to-Body Ratio
Windows 10 Home
Intel® Core™ i7 Processor1
PCIe SSD
Battery Life2
The Wi-Fi connection is provided by dual-band Intel® Wi-Fi 6 (GIG+) (802.11ax) which provides 1,7003 Mbps download speeds, 75% lower latency4 and improved security5.
MU-MIMO can handle multiple wireless devices at once with faster speeds and is 3 X faster than single-user MIMO.
A single Thunderbolt™ 3 connector can be used for charging, connecting multiple 4k displays, and ultra-quick data transfer with speeds up to 40Gbps.
At just 1.5kg, this slim laptop’s got looks and mobility. The sleek all-metal design and delicately beveled edges ensure you work and play in style, while Acer’s 360°, dual torque hinge provides four different modes for you to enjoy.
Enjoy sounds with greater clarity, in all four modes, when they're delivered straight towards you with front-facing speakers. Experience optimum sound quality as Acer’s TrueHarmony™ and Smart Amplification meet Dolby Audio™ Premium. And with auto-reversible audio channels, the audio channel output automatically reverses when the display is flipped over.
With a 13.3” FHD IPS display and Acer Color Intelligence™ crisp, vibrant colors come alive. The 10-point touch feature lets you navigate menus with ease and interact with games for additional fun. Keep that creative edge with the authentic writing and sketching experience of the Acer Active Stylus1.
Supercharge your laptop for work and play with an 8th Gen Intel® Core™ i7 processor.2 Intel® processors help apps load faster and allow multiple tasks to run simultaneously without lag. And with a battery life of up to 13 hours3, your device is designed to stay at your side for the entirety of the day.
Maintain a strong, consistent wireless signal with Gigabit Wi-Fi connectivity. Next-generation wireless technology and strategic antenna placement help maximize the portability of your laptop. Further your productivity with wireless performance that’s more than five times faster than previous 2x2 802.11n technology.
Enjoy hands-free voice control from up to 4m away as Microsoft Cortana2 and Amazon Alexa2, 4 expand your freedom of mobility. Cortana is a convenient way to engage with your device for easy access to your favorite tools and applications. Alexa further enhances smart usability by letting you control your smart home devices via your laptop.
Spin into action with versatile convertibility and show-stopping style.
Maximize the convenience of laptop computing with powerful new processing and advanced audiovisual solutions.
Acer’s 360° hinge supports the slim, durable design of the Spin 5 while providing four different modes for you to enjoy.
Everything works faster and smoother with Intel® processors1 and NVIDIA® graphics cards1.