Outdoor Flat Wall Mount for 65" to 86" Outdoor TVs and Displays

Designed exclusively for outdoor TVs and displays, the Peerless-AV® Outdoor Flat Wall Mount combines versatility, simplicity, and stability. Made of heavy gauge steel, with a corrosion resistant coating and stainless steel hardware, this outdoor mount is constructed from weatherproof materials. The mount includes pull cords and kickstands to ease installation and serviceability. The pull cord functionality is locked with security screws so only those with the proper tool can gain access to the display. Pull cords can easily be hidden behind the display with the integrated hooks. With a wind rating up to 90mph and included theft-resistant mounting hardware, this mount is ideal for patios, bars, entryways, walkways and more in any professional application - from restaurants, stadiums, retail and beyond.

Features

  • Hook-and-Hang™ installation allows the display to be easily installed by a single person
  • Open wall plate allows total wall access, increasing electrical and cable management options
  • Security latch locks the pull cords to prevent unauthorized access (security allen wrench required)
  • Pull cords deploy the kickstands and provide access to the rear of the display
  • Universal mounting pattern: 27.6"W x 24.0"H (700 x 610mm) VESA® up to 700 x 600mm
  • Designed specifically for outdoor use and constructed from weatherproof materials
  • Up to 7.4" (189mm) of horizontal positioning
  • Hinged adaptors ease installation of hardware to the rear of the display