Be one of the proud OPs showing off their gaming rigs on r/battlestations! The Sound BlasterX AE-5 Plus is a perfect convergence between aesthetics and performance that features a SABRE32 ultra-class hi-res PCI-e gaming sound card and DAC with customizable RGB LEDs on its body, and comes with an included RGB LED strip. It also features our award-winning Xamp discrete headphone amp that utilizes a bi-amplification technology, as well as our full suite of industry-leading audio processing technologies including Surround Virtualization.
The Sound BlasterX AE-5 Plus is a SABRE32 Ultra-class PCI-e DAC which is perfect for hi-resolution audio for games, music, and movies. It delivers up to 32-bit / 384 kHz playback* with a 122 dB DNR, ultra-low distortion and jitter.
*32-bit playback only available in Windows 10 or higher
The Sound BlasterX AE-5 Plus rides on Sound Blaster’s long legacy of audio processing and enhancements, available through the Sound Blaster Command software. The Sound Blaster Acoustic Engine is a suite of fully customizable audio processing technologies deliver new levels of audio immersion and precision for the ultimate competitive advantage. These sound technologies create unprecedented levels of audio realism, including stunning 3D surround effects for your speakers and headsets.
Activate Scout Mode to give yourself a distinct tactical advantage! This tried and tested technology enhances important in-game audio cues—such as footsteps and weapon switching sounds—allowing you to quickly and accurately pinpoint your opponents' location before they pinpoint yours!
Meanwhile, CrystalVoice technology enhances voice for clear recordings and in-game communications.