Compliance with the 802.3af/at PoE+ standard supports up to 30 W on each PoE port. The total 250 W PoE power budget for the 24× PoE ports ensures it has wide range of applications, such as surveillance, offices, dormitories, and small businesses. It is fully compatible with IP cameras, access points, IP phones, computers, printers, and more.
Up to 250 m PoE Transmission
With extend mode, the PoE transmission distance reaches up to 250 m—perfect for IP camera deployment in large areas.
Prioritize Cameras to Guaranteed Video Quality
Quality of sensitive applications like video monitoring in critical business areas is guaranteed by offering higher priority options for ports 1–8 when one-touch Priority Mode is on.
Smooth HD Video Monitoring
2× combo gigabit RJ45 ports and 2× gigabit SFP slots ensure smooth streaming even when 24× HD IP cameras work simultaneously.
Intelligent Power Management
Automatically turns off lower priority ports’ power to ensure high-priority ports’ power supply when the total PoE power consumption exceeds 250 W.
Powered-Device Detection
Automatically detects and provides the required power for your PoE devices, and protects your non-PoE equipment from being damaged.
Durable Metal Casing
A durable metal casing and professional heat dissipation design ensure greater reliability in wide operating temperatures (0–50℃).