Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

Multifunction LCD Screen

Displays immediate, detailed information on the UPS battery and power conditions, alerting users to potential problems before they can affect critical equipment and cause downtime.

Simulated Sine Wave

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

GreenPower UPS Bypass Design

A patented design that allows utility power to bypass the UPS transformer, when AC power is stable, which reduces energy consumption, noise, and heat buildup.

USB Communication Port

HID Compliant USB port allows you to connect to a computer to access additional power management features using PowerPanel Personal management software.

Data Line Protection

Prevents power surges that travel through coaxial and Ethernet lines from causing damage to electronics.

Battery & Surge Protected Outlets

This unit is equipped with six surge and battery protected outlets and six surge protected outlets to keep your equipment protected from power surges and spikes.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Personal Electronics

Don’t let the game end when the power goes out. Backup battery power keeps gaming consoles, stereos, and chargers running.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 12 minutes at half load, 3 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.

Can this UPS model be monitored?

Yes, the CP15000AVRLCDTAA comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Can the batteries on this UPS be replaced?

Yes, this unit can have the batteries replaced. The replacement battery cartridge is the CyberPower RB1290X2. Please note this unit requires two batteries.

Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The CP1500AVRLCDTAA has six battery backup and surge protected outlets and six surge protected outlets.

How do I mute the alarms?

Holding the mute button for more than 3 seconds will silence the alarm. Short press the ENTER button to confirm the setting. After the setting has been confirmed, the LCD screen will stop flashing.