NITRO 5

Image
Oculus Ready Logo

NITRO 5

NITRO 5

Dominating Specs

Reign over the game world with the combined power of a 10th Gen Intel® Core™ i7 processor1 or AMD Ryzen Series 4000 Mobile processor and NVIDIA® GeForce RTX™ graphics. Configure your laptop for maximum speed and massive storage with two slots for M.2 PCIe SSDs1 and up to 32GB of DDR4 RAM.

Microsoft®

Windows 10 Home

Operating System

Core™ i7

10th Gen Intel®

Processor1

NVIDIA®

GeForce RTX™

Graphics1

RAM / Storage

32GB / 1TB Raid 0

DDR4-29331 / NVMe SSD

NVIDIA RTX™ Technology

GeForce RTX™ gaming laptops are powered by the NVIDIA Turing™ GPU architecture and the groundbreaking NVIDIA RTX™ platform. Count on the fastest, most realistic, AI-enhanced gaming experiences.

RTX™. It’s On.

The all-new RTX™ platform gives you up to 6x the performance of previous-generation graphics cards.

NVIDIA Turing™

The revolutionary NVIDIA Turing™ architecture fuses together real-time ray tracing, artificial intelligence, and programmable shading.

Ray Tracing

Ray tracing simulates the true behavior of light to bring you real-time, cinema-quality rendering.

Visual Intensity

Explore games in greater detail with the sharp visuals of a 17.3 or 15.6-inch FHD IPS display. Enjoy smooth, blur-free gameplay with a 144Hz1 refresh rate and a 3ms response time 1, 2. We’ve boosted the screen-to-body ratio to 80% with narrow 7.02mm bezels1 and provided lifelike colors using a 72% NTSC, 300 nits panel1.

15.6 / 17.3

Screen Size

FHD IPS

1920 X 1080

7.02mm

Thin Bezel

144Hz / 3ms

Refresh / Response

Coolness Under Fire

When heavy use requires an added boost, chill out with twin fans, Acer CoolBoost™ technology and quad exhaust port design. CoolBoost™ increases fan speed by 10% and CPU/GPU cooling by 9% compared to auto mode. Monitor and manage your system in real time with NitroSense, covering temperatures, fan speeds and more.

Dual-fan Cooling

Quad-Exhaust

CoolBoost™

The Key to Victory

Spice things up with the 4-zone RGB keyboard1 and take command of the inner workings of the laptop via the dedicated NitroSense Key. The WASD and arrow keys are also highlighted for easy visibility while the key response itself is immediate with a mere 1.6mm travel distance.

Breaking the Sound Barrier

Better audio delivers a competitive edge as well as a more immersive experience through dual 2W speakers. With DTS:X® Ultra, sounds are clear and can be delivered in a 3D spatial soundscape,,allowing you to hear where your opponents are coming from with pinpoint precision.

The Game Changer

Thrust yourself into the gaming world with a form factor that takes you beyond that of mere mortal laptops.

Nitro 5 - Overview design - Large

Killer Connectivity

Get an edge online by taking control of your network and prioritizing your gameplay with Killer™ Ethernet E26001 and Intel® Wi-Fi 6 solutions.

Dominating Specs

Submit to the game with tech features that put you in the grip of the experience.

Nitro 5 - Overview features - Large

Killer™ E2600

The Killer E2600 automatically detects, classifies, and prioritizes network traffic and ensures the most important data is delivered fast with 1Gbps of throughput.

Intel® Wi-Fi 6

Powered by all-new Wi-Fi 6 technology using 160Mhz channels, this delivers 2.4 Gbps of theoretical throughput and cutting-edge performance.

Killer Control Center 2.0

This exciting new interface allows gamers and performance PC users to analyze, optimize, and control their PC’s networking performance with ease.

Breaking the Sound Barrier

Invigorate your gaming with crushing audio from Dolby Audio™ Premium.

Nitro 5 - Design ksp 01 - Large
Dolby Audio™ Premium Click for Greater Details

Intensity at Every Angle

Share the exhilaration of your screen’s true colors with the full high definition IPS display.

Nitro 5 - Design ksp 02 - Large
IPS (In-Plane Switching) Click for Greater Details
Full HD Click for Greater Details

Ports Aplenty

Plug all your peripherals into the full range of ports, including HDMI 2.0 and the newest USB 3.2 standard with Gen1 and 2 support.

Nitro 5 - Lifestyle - Large

HDMI 2.0

High-speed

USB 3.2 Gen 1

SuperSpeed USB 5Gbps

USB 3.2 Gen 2 Type-A

10Gbps + Offline Charge

USB 3.2 Gen 2 Type-C®

SuperSpeed USB 10Gbps

The Power of Wireless

Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna1 and 2x2 MIMO1.

Nitro 5 - Design ksp 03 - Large
2x2 MIMO Click for Greater Details

Ports for all Occasions

Expand the Nitro 5’s functionality with a plethora of ports to connect almost any secondary device.

Nitro 5 - Design ksp 04 - Large

Escape Reality

Secure a smooth, high speed journey into the multiverse of gaming with the NVIDIA® GeForce® GTX 1050Ti1 graphics card.

Nitro 5 - Features ksp 01 - Large

Powerful Processing

Smoothly and quickly view games and videos with the 7th Gen Intel® Core™ i7 processors1.

Nitro 5 - Features ksp 02 - Large
Nitro 5 - Lifestyle - Large
Nitro 5- Lifestyle - Large

Visual Intensity

Explore games in greater detail with the sharp visuals of a 17.3” or 15.6” FHD IPS display. Enjoy smooth, blur-free gameplay with a 144Hz1 refresh rate and a 3ms response time overdrive1. We’ve boosted the screen-to-body ratio to 80% with narrow 7.18mm bezels1 and provided lifelike colors using a 72% NTSC, 300-nit panel1.

Nitro 5 - Visual Intensity - Large

Kick in the Cooling

When heavy use requires an added boost, take control of the cooling process with Acer CoolBoost™.

Nitro 5 - Features ksp 03 - Large
Acer CoolBoost™ Click for Greater Details

Dominating Specs

Reign over the game world with the combined power and performance of a 9th Gen Intel® Core™ i7 processor1 and NVIDIA® GeForce® GTX 1660 Ti1, which includes the powerful graphics capabilities of the award-winning Turing architecture, or AMD Ryzen™ 7 3750H Mobile Processors1 with RX 560X graphics1. Configure your laptop for maximum speed and massive storage with two slots for M.2 PCIe SSDs1 and up to 32GB of DDR4 RAM. The large battery capacity supports a longer lifespan.

Nitro 5 - Dominating Specs - Large

Wait no More

Shift into full gear and speed up your download time to ensure seamless gaming with a solid-state drive1 upgrade.

Nitro 5 - Features ksp 04 - Large
Nitro 5 - Lifestyle - Large

Coolness Under Fire

When heavy use requires an added boost, chill out with twin fans, Acer CoolBoost™ technology and a dual exhaust port design. CoolBoost™ increases fan speed by 10% and CPU/GPU cooling by 9% compared to auto mode. Monitor and manage your system in real time with NitroSense, covering temperatures, fan speeds and more.

Nitro 5 - Coolness Under Fire - Large

The Key to Victory

Commands are just a touch away with the dedicated NitroSense Key, while the WASD and arrow keys are highlighted for easy location. Enjoy the tactile feel of keys with a travel distance of 1.6mm. Add some excitement to your gaming and play in dimly lit environments with the red backlit keyboard.

Nitro 5 - The Key to Victory - Large

Breaking the Sound Barrier

Better audio delivers a competitive edge as well as a more immersive experience. Invigorate your gaming and enjoy crushing audio as Waves MaxxAudio® meets Acer TrueHarmony™. Get intelligent bass, dialog and volume enhancement with Waves MaxxAudio®, and deeper, richer sounds with Acer TrueHarmony™.

Nitro 5 - Breaking the Sound Barrier - Large

Killer Connectivity

Get an edge online by taking control of your network and prioritizing your gameplay with Killer™ Ethernet E25001. Effortlessly stream your gameplay with Gigabit Wi-Fi 5 with 2x2 MU-MIMO technology. Plug all your peripherals into the full range of ports, including HDMI 2.0, USB Type-C™ Gen 1 and more.

Nitro 5 - Killer Connectivity - Large

The Game Changer

Thrust yourself into the gaming world with a form factor that takes you beyond that of mere mortal laptops.

Nitro 5 - Overview design - Large

Dominating Specs

Submit to the game with tech features that put you in the grip of the experience.

Nitro 5 - Overview features - Large

Breaking the Sound Barrier

Invigorate your gaming and enjoy crushing audio as Acer’s TrueHarmony™ meets Dolby Audio™ Premium.

Nitro 5 - Design ksp 01 - Large
TrueHarmony™ Click for Greater Details
Dolby Audio™ Premium Click for Greater Details

Intensity at Every Angle

Share the exhilaration of your screen’s true colors with the full high definition IPS display.

Nitro 5 - Design ksp 02 - Large
Full HD Click for Greater Details
IPS (In-Plane Switching) Click for Greater Details

The Power of Wireless

Maintain a strong, consistent wireless signal with the strategically placed 802.11ac wireless antenna and 2x2 MIMO.

Nitro 5 - Design ksp 03 - Large
Nitro 5 - Lifestyle - Large

Ports for all Occasions

Expand the Nitro 5’s functionality with a plethora of ports to connect almost any secondary device.

Nitro 5 - Design ksp 04 - Large

Escape Reality

Secure a smooth, high speed journey into the multiverse of gaming with NVIDIA® GeForce® GTX1 or AMD Radeon™1 graphics.

Nitro 5 - Features ksp 01 - Large
Nitro 5 - Lifestyle - Large

Powerful Processing

Smoothly and quickly play games and watch videos with an 8th Gen Intel® Core™ i71 or AMD Ryzen™ 7 2700U1 processor.

Nitro 5 - Features ksp 02 - Large
8th Gen Intel® Core™ i7 Processor Click for Greater Details

Take the Helm

Control your system’s crucial functions and keep your gaming session running cool and smooth with Acer NitroSense.

Nitro 5 - Features ksp 03 - Large
Acer NitroSense Click for Greater Details

Kick in the Cooling

When heavy use requires an added boost, take control of the cooling process with Acer CoolBoost™.

Nitro 5 - Features ksp 04 - Large
Acer CoolBoost™ Click for Greater Details
1. Specifications may vary depending on model and/or region. All models subject to availability.
2. Non-native response time. Achieved via LCD Overdrive.