Expand your laptop’s connection port with this USB Type-C multi-port docking station. It has an HDMI port for transmitting 4K content to your external monitor and can also charge other devices. This USB Type-C multi-port docking station also has a Type-A output for syncing various devices.
Features:
TYPE C Connection
Compact and lightweight, with user-friendly non-slip design for easier plug and unplug. Premium aluminum casing for better heat dissipation and higher data transfer
efficiency. Fits snugly with the USB-C ports on your devices, better signal transfer protection.
Thunderbolt 3 Compatible
Not all USB-C interfaces are compatible, ONLY works for USB-C 3.1 or thunderbolt 3 port interfaces which support “DisplayPort Alternate Mode”.
4K HDMI Output
It supports 4K resolution @ 30 Hz with no transmission loss and delay. You could enjoy cinema-like experience easily at home.
Plug and Play Compatible
No additional driver/software required. Perfect solution for your USB-C MacBook Pro/ MacBook, I Mac, surface Book 2, pixels, HP Envy 13, Galaxy Book, and Chromebook, drive one HDMI monitor/display, up to 4K@30Hz resolution. Compatible with HDMI-enabled TVs/monitors/projectors for both video and audio transfer.