Day/Night HD Surveillance

Powerful 4MP video in H.265 compression and 30m night vision provides 24-hour surveillance. Masked IR LEDs provide covert night-time.

Power over Ethernet (PoE)

PoE offers cost savings and the flexibility to install this night vision 4MP IP camera up to 100m (328 ft.) from the PoE source equipment.

Outdoor Ready

Built for outdoor environments with an IP67 weather rating and an operating temperature range of -30° – 60°C (-22° – 140°F).

Tamper Detection

Create custom tamper detection zones to send an email notification when the IP camera view has been obstructed

Wide Dynamic Range (WDR)

Adjustable 120dB WDR setting improves image quality and focus when the IP camera is exposed to high contrast lighting environments by enhancing the dark areas of the image to make them more visible

Motion Detection

Create custom motion detection zones to record video on the 4MP IP camera and send email notifications when a zone is triggered

Complimentary VMS Software

Complimentary pro-grade software to manage TRENDnet IP cameras