Day/Night HD SurveillancePowerful 4MP video in H.265 compression and 30m night vision provides 24-hour surveillance. Masked IR LEDs provide covert night-time viewing. |
|
PoE offers cost savings and the flexibility to install this night vision 4MP IP camera up to 100m (328 ft.) from the PoE source equipment.
Built for outdoor environments with an IP67 weather rating and an operating temperature range of -30° – 60°C (-22° – 140°F).
Smart IR dynamically adjusts the IR LEDs by lowering the IR intensity when objects are near, and increasing IR intensity when objects are farther away.
Motion DetectionCreate custom motion detection zones to record video and send email notifications when a zone is triggered. |
|
Tamper DetectionCreate custom tamper detection zones to send an email notification when the camera view has been obstructed. |
|
Complimentary pro-grade software to manage TRENDnet cameras