TRENDnet's Industrial Gigabit PoE+ Wall-Mounted Front Access Switch Series is well suited for IP surveillance, IoT, and automation networks for homes and businesses. These hardened industrial gigabit flat switches provide front access to ports and power interfaces for easier installation. The flat and compact size make them ideal for cabinet installations where space is limited. Each hardened industrial front access switch features gigabit PoE+ ports for connecting devices, such as wireless access points, IP cameras, and IoT appliances. These hardened front access switches come equipped with an IP40 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments.
The wall mountable flat switch provides front access to ports and power interfaces for easier installation. It's flat and compact size make it ideal for cabinet installations where space is limited
A 240W PoE power budget supplies PoE power from the hardened industrial front access switch to up to eight Power over Ethernet devices
Equipped with an IP30 rated metal enclosure, this front access switch is designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments
The flat and compact size is ideal for cabinet installations where space is limited
Alarm relay output triggered by power failure of primary or secondary power inputs
Hardened design rated for shock freefall and vibration for industrial settings
Grounding point protects equipment from external electrical surges
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| Optional Power DIN Adapter (48VDC3000 sold separately) |
|
| PoE |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|
Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.