Transform Your Laptop’s USB-C Port into a Multiport Workstation

Newer tablets, laptops, desktop computers and even smartphones often have USB Type-C ports, but they come equipped with few others. Using a single USB-C or Thunderbolt 3 port, this Tripp Lite docking station adds versatile connections to your device.

Typical Applications

  • Send video to an HDMI, DisplayPort (DP) and VGA monitor simultaneously.
  • Add multiple USB-A peripherals.
  • Power and charge your laptop.
  • Connect to a Gigabit Ethernet network.
  • Listen to music with headphones.
  • Convert your MacBook or Chromebook into a powerful and portable workstation.

Connect One, Two or Three External Monitors to Your Video Source

  • This docking station supports USB DisplayPort Alternate Mode (Alt Mode) for transmitting video to a monitor, television or projector. The DisplayPort and HDMI ports support 4K video resolutions (DisplayPort: 4096 x 2160 at 30 Hz; HDMI: 3840 x 2160 at 30 Hz). The VGA port supports video resolutions up to 1920 x 1200, including 1080p, at 60 Hz.
  • Show the same video on your laptop and one, two or three monitors.
  • Extend video across multiple monitors.
  • Share audio/video in a conference room, classroom or auditorium setting.

Connect USB Peripherals

The USB-C data port and USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible.

  • USB-C and USB 3.0 ports support data transfer at 5 Gbps.
  • USB 2.0 ports support data transfer at 480 Mbps.
  • One USB-A 3.0 port meets BC 1.2 to provide up to 1.5A of charging power.
  • USB-C Power Delivery (PD) port supports power input up to 100W from your laptop’s wall charger.


Save Space and Simplify Travel with an All-In-One USB-C Docking Station

One USB-C connection provides a large variety of ports, so you don’t need adapters. If you keep the docking station on your desk, you’ll have only one cable to unplug when you take your laptop on the road.

  • With its slim footprint, this portable docking station fits almost anywhere.
  • Detachable USB-C cable stores in the docking station.
  • Plug-and-play operation means you don’t need software or drivers.