THE ORION LEGACY

No need to make space because the 18L Orion PC fits pretty much everywhere. We suggest keeping it visible since the optional tempered glass side panel gives all a peek at what lies within (and is EMI-compliant). When it’s time to kick back, lay dawn your laurels on the headset cradle.

TEMPERED GLASS PANEL1

CARRY HANDLE

HEADSET CRADLE

LIGHT UP THE NIGHT

The newly designed case makes it easy to add a personal touch to your desktop. Customize the lighting of the vertical light bars at the front of the case as well as the two FrostBlade™ fans via PredatorSense™ – up to 16.7 million colors.

LIGHT BARS

FROSTBLADE™ FANS

FRONT PORT ACCESS

Been to a LAN party recently and don’t feel like reaching behind the PC? Just give the two USB 3.2 Gen2 ports (Type-A & Type-C) and ever-convenient audio jacks a go.

READY FOR ANYTHING

Game, stream, edit – do it all – with an octacore 10th Gen Intel® Core™ i7 Processor1 and GeForce® RTX 20701 SUPER™ at your beck and call. Top that off with up to 64GB of 2666MHz DDR4 memory, up to 1TB1 PCIe NVMe SSD and plenty of space for additional HDD storage and you have yourself a gaming goliath.

Microsoft®

Windows 10 Home

Operating System

10th Gen Intel®

Core™ i7

Octacore CPU1

GeForce®

RTX 2070 SUPER™

8GB GDDR61

RAM1 / SSD+HDD

64GB1 / 1TB+6TB1

DDR4-2666 / NVMe PCIe

10TH GEN DOMINATION

Kick your PC into gear with Intel’s 10th Generation processors – now clocking up to 4.8GHz2 Turbo. With up to 8 cores and 16 threads, it decimates every challenge set before it – so load up the tasks, and see for yourself what this powerhouse is capable of.

4.8GHz2

Clock Speed4

8

Cores1

16

Threads1

GET SUPER POWERS

The new GeForce® RTX SUPER™ Series has even more cores and higher clocks, bringing you performance that’s up to 25% faster than the original RTX 20 Series. It’s time to gear up and get serious.

NVIDIA TURING™

The revolutionary NVIDIA Turing™ architecture fuses together real-time ray tracing, artificial intelligence, and programmable shading for a whole new game experience.

RT CORES

Dedicated ray tracing hardware enables fast real-time ray tracing with physically accurate shadows, reflections, refractions, and global illumination.

NEXT-GEN SHADING

Variable Rate Shading focuses processing power on areas of rich detail, boosting overall performance without affecting perceived image quality.

FEEL THE FROST

Keep frames high and temps low with dual, custom-engineered FrostBlade™ fans handling the intake and exhaust of your PC. The added RGB-capability makes lighting up the night just that much easier.

∼34.7%

Increased Airflow3

CUSTOM-ENGINEERED

Bionic Blades

∼7.9%

Increased Static Pressure3

DTS:X® ULTRA

Turn any pair of headphones or speakers into a high-end 360° surround sound system – enabling you to experience your favorite movies, music and games with real-world spatial sound.

CUSTOM TUNING

Shape the audio to your personal tastes and track opponents as though you’re standing there next to them.

MAXIMIZATION

With signal protection and multi-band compression, sounds you hear come through exactly as they should in all the varied highs and lows.

ENHANCEMENT

This creates a wide expansive sound stage centered on the listener with improved harmonics for both mono and stereo.

PREDATORSENSE™ – TAKE CONTROL

MONITORING

LIGHTING

FAN CONTROL

KILLER ETHERNET

Make the move to 1Gbps networking with the Killer 2600 and take your gameplay to the next level. This is an ideal choice for gamers who want to win and get the most out of their online experience and gain a competitive edge.

PRIORITIZATION ENGINE

Detects thousands of games, applications, and websites and uses the Lag and Latency Reduction™ Technology to prioritize the most important packets for a fast, smooth online experience.

GAMEFAST TECHNOLOGY

Automatically pauses processes that are not needed when gaming to so the PC can devote more of its resources towards delivering a faster and more responsive gaming experience.

CONTROL CENTER 2.0

The Killer Control Center 2.0 gives users an intuitive and rich interface to monitor which applications and websites are using bandwidth, and to optimize their PC’s networking performance

MASTER YOUR PLAY

Planet9 is an eSports platform unlike any other – filled with a community of like-minded gamers, from the aspiring eSports athlete all the way to the diehard professional. Learn from experienced coaches, meet and match up with gamers of similar skill or even form your own team. Tournaments, rewards and all the tools you need to succeed are yours for the taking.

GAME STATS

From KDA, items purchased, roles played to the current meta, etc. – we use every game stat available to analyze your performance and offer advice on how to improve.

SCRIMS

Coordinate and plan out exactly when you want take on opposing teams. Planet9 will examine each team’s preferences, schedule and stats for the appropriate time to face off!

TOURNAMENTS

Whether you’re part of a single team or an entire club, you can take part in tournaments of all kinds – casual, extreme, sponsored, official – enjoy them all!

SMART MATCHMAKING

Using advanced algorithms alongside players’ game stats, Planet9 pairs you with players of similar skill to help you improve and be challenged.

ACTIVE COMMUNITY

Meet and group up with fellow gamers who are on the same path as you. Work together to exceed where others have failed.

SKILLED COACHING

Battling your way through the tiers doesn’t need to be a solo journey. Find a coach that fits your exact wants and needs – who can guide you on the path to the top.

Don’t let its size deceive you. Housed within the abyssal black exterior is a gaming leviathan—eager to test its mettle.

Feel like taking a foray into 4K—maybe VR? With an NVIDIA® GeForce® GTX 10801 under the hood—your wish is its reality.

What can we say about an 9th Gen Intel® Core™ i7 Processor1, 64GB1 of DDR4 RAM and PCIe NVMe SSD storage—in just a few words? We have lift off.

9th Gen Intel® Core™ Processor1

NVIDIA® GeForce® GTX 10801

64GB1 DDR4 2666MHz

32GB1 Intel® Optane™ Memory

Sound BlasterX® 720°

Dragon LAN

Predator Logo

ICONIC PREDATOR CHASSIS

Don’t let its size deceive you. Housed within the abyssal black exterior is a gaming leviathan—eager to test its mettle.

LINES, LIGHTS, LEDS—A LEGACY

The Predator-stamped chassis was designed around our logo. The hard angles, black and gray hues and LED-lit chilled teals embody the Orion legacy.

MEET THE MESHES

Every gaming PC gets a little toasty. To handle this, two meshes on the front and left of the case act as intakes to keep your system cool and unthrottled.

GIVE IT A REST

Give your headset a break after those grueling game sessions and hang it on either of the two headset cradles.

I/O

FRONT PORT ACCESS

Been to a LAN party recently and don’t feel like reaching behind the PC? Why not give the two USB 3.1 Gen2 ports and ever-convenient audio jacks a go.

text - GPU

NVIDIA® GeForce RTX™ Graphics

Experience hyper-realistic gameplay with real-time ray-tracing that simulates the true behavior of light. NVIDIA® GeForce RTX™ graphics delivers programmable shading, and crisp, AI-enhanced images. The Turing™ GPU architecture and revolutionary RTX™ platform give you a whole new way to experience games.

4K—HERE I COME

UHD Monitor—check. 4K desire—check. A GPU that can handle next-gen graphics in a heartbeat? Definitely—check!

TIME FOR A REALITY CHECK

VR has been around for a while now. All that was missing was the right desktop and the right moment. Now, both are here. VR—here we come!

text - GPU

IT DRIVES THE GAME

Whether you plan to game, edit, stream or something else entirely, an NVIDIA® GeForce® GTX 10801 will crush every challenge set before it.

4K—HERE I COME

UHD Monitor—check. 4K desire—check. A GPU that can handle next-gen graphics in a heartbeat? Definitely—check!

TIME FOR A REALITY CHECK

VR has been around for a while now. All that was missing was the right desktop and the right moment. Now, both are here. VR—here we come!

text - CPU

PROCESSING WITH A PUNCH

The 8th Gen Intel® Core i7+ 8700 Processor1 utilizes six cores, 12 threads and a buffet of advanced technologies to make all your CPU-intensive dreams come true.

OPT FOR FAST

Add a bit of speed to your boot up or give an HDD that SSD-like kick with up to 32GB1 of Intel® Optane™ memory. Caching’s never felt so good.

SO MUCH MEMORY

The more, the better. With up to 64GB1 of DDR4 to play with—run anything and everything you like. The challenge is: what to do with it all!?

Predator Orion 3000 - PCIe RAID 0

STOW IT—IN AN SSD

Fast systems need fast drives. An M.2 2280 PCIe NVMe SSD, with up to 512GB of ridiculously fast storage (and its 3TB SATA3 cohort) promises you one thing above all—speed.

text - 720

SOUND BLASTERX®

Enhance and empower what you hear with some incredible tools from Sound BlasterX®’s Pro Gaming audio engine. Goodbye mediocre, hello marvelous!

SCOUT THEIR WEAKNESSES

Scout Mode is a tool designed to help you hear beyond what you see by contrasting specific sounds so you can detect and react to the slightest movement.

A LITTLE AUDIO ADJUSTMENT

Every room is unique – which makes Automatic Room Calibration all the more necessary. Adapt your speakers to your room to optimize your audio.

A MASTER’S TOUCH

Professionally tuned by acoustic engineers with the aid of pro-gamers, the customizable audio profiles create a unique and optimal sound experience.

text - FX

PREDATORSENSE™

PredatorSense™ is the ultimate tool for control. Take command over fan speed, monitor your Orion’s status and more.

DRAGON LAN

Most online games rely on small UDP packets. Dragon Lan, based on the RTL8118AS chipset, focuses specially on this kind of traffic—thereby offering up superior speeds.

ICONIC PREDATOR CHASSIS

The hard angles, black and gray hues and LED-lit chilled teals embody the Orion legacy. Inside, two1 LED fans and two meshes, on the front and left of the case, act as intakes to keep your system cool and unthrottled. After those grueling game sessions, give your headset a break on either of the two headset cradles.

2X HEADSET CRADLES

DUAL MESH INTAKE

FRONT PORT ACCESS

Been to a LAN party recently and don’t feel like reaching behind the PC? Why not give the two USB 3.1 Gen2 ports and ever-convenient audio jacks a go.

BRING IT ON

Game, stream, edit – do it all – with a 9th Gen Intel® Core™ i9 Processor1 and NVIDIA® GeForce RTX™ 20701 at your beck and call. Top that off with up to 64GB of 2666MHz DDR4 memory, a 512GB1 PCIe NVMe SSD and a 3TB1 HDD and you have yourself a game-ready juggernaut.

NVIDIA RTX™ TECHNOLOGY

GeForce RTX™ graphics cards are powered by the Turing GPU architecture and the all-new RTX platform. This gives you up to 6X the performance of previous-generation graphics cards and brings the power of real-time ray tracing and AI to games.

OPT FOR FAST

With up to 32GB1 of Intel® Optane™ memory – boot, access storage, launch, and get things done at maximum speed from an accelerated HDD that automatically accesses frequently used files and applications. Caching’s never felt so good.

RAY TRACING

Add an extra layer of realism to your games. Ray tracing simulates the true behavior of light to bring real-time, cinematic quality rendering to the most visually intense games.

NVIDIA TURING™

The revolutionary NVIDIA Turing™ architecture fuses together real-time ray tracing, artificial intelligence, and programmable shading for a whole new game experience.

GEFORCE EXPERIENCE™

Capture and share videos, screenshots, and livestreams with friends. Keep your drivers up to date and optimize your game settings. GeForce Experience lets you do it all.

SOUND BLASTERX® 720°

Enhance and empower what you hear with some incredible tools from Sound BlasterX®’s Pro Gaming audio engine. Goodbye mediocre, hello marvelous!

SCOUT THEIR WEAKNESSES

Scout Mode is a tool designed to help you hear beyond what you see by contrasting specific sounds so you can detect and react to the slightest movement.

A LITTLE AUDIO ADJUSTMENT

Professionally tuned by acoustic engineers with the aid of pro-gamers, the customizable audio profiles create a unique and optimal sound experience.

A MASTER’S TOUCH

Every room is unique – which makes Automatic Room Calibration all the more necessary. Adapt your speakers to your room to optimize your audio.

LESS LATENCY, MORE VICTORY

Most online games rely on small UDP packets. Dragon Lan, based on the RTL8118AS chipset, focuses specially on this kind of traffic—thereby offering up superior speeds.

ONE APP, TOTAL CONTROL

HOME MENU

FAN CONTROL

MONITORING

©2019 NVIDIA Corporation. All Rights Reserved. NVIDIA, the NVIDIA logo, NVIDIA Turing, GeForce, and RTX SUPER are registered trademarks and/or trademarks of NVIDIA Corporation in the United States and other countries. All other trademarks and copyrights are the property of their respective owners.
Intel® technologies’ features and benefits depend on system configuration and may require enabled hardware, software or service activation. Performance varies depending on system configuration. No product or component can be absolutely secure. Check with your system manufacturer or retailer.
1 Specifications may vary depending on model and/or region. All models subject to availability.
2 Includes the effect of Intel® Thermal Velocity Boost (Intel® TVB), a feature that opportunistically and automatically increases clock frequency above single-core and multi-core Intel® Turbo Boost Technology frequencies based on how much the processor is operating below its maximum temperature and whether turbo power budget is available. The frequency gain and duration is dependent on the workload, capabilities of the processor and the processor cooling solution.
3 Percentage based on CFM airflow tests Orion 3000 9 cm FrostBlade™ fan at 2800 RPM with 8 cm standard static pressure fan at 2400 RPM at test condition of 30dBA. Results may vary based on system load, environment and PC specifications.