The Vertiv Geist Rack PDU Combination C13/C19 Outlet delivers reliable rack power distribution with outlet flexibility. The Combination C13/C19 Outlets in this rack PDU are 2-in-1 receptacles that function as both C13 and C19 outlets, accommodating C14 and C20 plug types interchangeably. This feature simplifies planning for current and future hardware configuration as it supports plug types common in most critical IT equipment. It also removes the need to account for plug types and plug locations as every outlet will accommodate almost any equipment within the rack. This family of rPDUs with hybrid outlets are available with unit level remote power monitoring, and environmental monitoring capabilities with the addition of optional environmental sensors.
HYBRID OUTLET
The hybrid outlets in this Vertiv Geist rPDU are 2-in-1 outlets that function as both a C13 and C19 receptacle. The outlets accommodate both C14 and C20 plug types interchangeably, providing you the flexibility to support common critical IT equipment using just one rack PDU.
VISIBLE LIGHT COMMUNICATION
Visible Light Communication (VLC) Technology optically transmits information to your mobile device, providing instant and secure access to power usage data at the cabinet or rack. The data can be accessed using the rPDU Scanner Application.
UPGRADEABLE HOT SWAPPABLE IMD
The hot-swappable Interchangeable Monitoring Device provides you with confidence that as technology advances you can easily update the intelligence on your Rack PDU to the latest technology available allowing you to seamlessly evolve with the growth of your operation.
INDIVIDUALLY TESTED
All Vertiv Geist Rack PDUs undergo rigorous individual testing to ensure the quality, functionality, and reliability of each unit. No batch testing means your network is powered by a reliable rack power distribution unit.
GLOBAL COMPLIANCE
The Vertiv Geist Combination Outlet Rack PDU meets global requirements including RoHS, China RoHS, and UL Certification.
ROBUST PROTECTION
Receive an additional two years on top of the default three-year warranty if you register your unit within 120 days of purchase.
Enterprise Data Center
The Vertiv Geist Combination Outlet rPDU accommodates almost all IT equipment within a server rack, enabling data center managers to choose a rack PDU without having to account for plug types and plug locations.
Colocation Facilities
The hybrid outlets in this line of Vertiv Geist rPDUs accommodate most combinations of hardware power configuration needs, eliminating the guess work for system integrators and simplifying rack PDU stocking for current and future clients.
Edge
The 2-in-1 receptacle simplifies the installation of rack equipment and increases the speed of deployment for Edge computing locations by removing worries about cord lengths and IT equipment location within the rack.
VP43302
No of Receptacles: 36 Combination C13/C19 outlets
Input Current: 30A
Input Voltage Range: 100-120V WYE
Output Receptacles: L21-30P
Power Rating: 8.6kW
VP46301
No of Receptacles: 36 Combination C13/C19 outlets
Input Current: 60A
Input Voltage Range: 200-240V Delta
Output Receptacles: 3P+E (IP44)
Power Rating: 17.2kW
VP43301
No of Receptacles: 36 Combination C13/C19 outlets
Input Current: 30A
Input Voltage Range: 200-240V Delta
Output Receptacles: L6-30P
Power Rating: 4.9kW