Why Do You Need Medical Grade Surge Protection?

Medical Grade Surge Protectors deliver vital surge protection for use in hospitals, clinics, group and private practices, laboratory or other medical facilities. Surge protection prevents spikes in energy from reaching sensitive medical equipment in hospitals and healthcare facilities.

Hospital-Grade Plugs and Outlets

6 NEMA 5-15 outlets offer an added degree of safety and reliability to the input/output connections of hospital-grade equipment.

UL2930 Listed

Yes, this unit is designed for use in patient care vicinities and is UL2930 listed.

Surge Protected Outlets

Six NEMA 5-15R outlets provide medical grade surge protection by diverting excess voltage away from sensitive electronic equipment during an AC power surge or power spike to prevent damage.

Keyhole Slots and External Mounting Points

Enable the unit to be mounted securely to a cart or post, as well as other locations to optimize space and safely keep power cords out of the way.

LED Indicators

Easily visible indicator that the unit is providing power and working properly.

Medical Grade Surge Protection Where You Need It

The CyberPower MPV615S Medical Grade Surge Protector delivers vital surge protection for use in hospitals, clinics, group practices, private practices, laboratory or other medical facilities, allowed for use within six feet of a patient for non-critical care applications. The surge protection prevents spikes in energy caused by storms and electrical power surges from reaching sensitive medical equipment in hospitals and healthcare facilities. Designed for use in patient care vicinities, the MPV615P is UL2930 listed.

Product Q&A

 Is this unit UL2930 listed?

Yes, this unit is designed for use in patient care vicinities and is UL2930 listed.

 How many outlets does this unit take up when in use?

This unit will take up one outlet, while providing access to six outlets.

 Does MPV615P provide surge protection?

Yes, this unit provides surge protection to all six outlets.

 Can this unit be mounted?

Yes, it comes with keyhole slots and external mounting points to securely mount to a cart or post to optimize space and keep cords out of the way.

 How do I know this unit is providing power?

The unit has an LED indicator to let users know electronics are powered.