Port 1-8 of the switch support Power over Ethernet (PoE) function. It provides a simple way to expand a wired network by transferring power and data over a single Ethernet cable. With a total power budget of 63W, up to 30W per port, TL-SG1210P has a wide range of applications, such as surveillance, conference calls, WiFi coverage. It is fully compatible with wireless Access Points (APs), IP-Caremas, and IP-Phones.
High Performance with Two Gigabit Uplink Ports
Dedicated 1x gigabit uplink RJ45 port and 1x gigabit SFP slot ensure smooth streaming. The two uplink ports can be used to connect the router/switch and NVR equipment.
Powered-Device Detection
Automatically detects and provides required power for your PoE devices, and protects your non-PoE equipment from being damaged.
Fluent Online Experience
Administrators can use QoS to designate the priority of traffic. For example, prioritize your cameras or IP-phones to ensure that voice and video applications remain clear and lag-free.
Traffic Optimization for IPTV
IGMP Snooping optimizes multimedia traffic delivery to ensure a better network experience especially for applications like IPTV.