Premium WiFi Performance

Enjoy a premium WiFi performance with the Archer A20. The A20 comes with an unbelievably powerful processor and is packed with state-of-the-art features such as MU-MIMO, Tri-Band, NitroQAM, and TP-Link HomeCare. Enjoy explosively fast long range WiFi for more devices with the Archer A20.

Airtime Fairness

Airtime Fairness ensures your faster devices are not limited by slower devices on your network, keeping them operating at top speeds.

More Connections with MU-MIMO

MU-MIMO enables your router to work with several devices simultaneously so that everyone can hop online at once and experience a smooth connection**.

Speed Boost with 1024-QAM

1024-QAM increases the amount of data sent through your router, giving you a speed boost of up to 25% over previous generations.

Smart Connect

Smart Connect automatically steers your devices towards the optimal band, giving you a faster network with no extra work required.

Go Faster with Tri-Band Speeds

Use not just two but three networking highways to accelerate your network speeds and minimize disruptions. Reach combined speeds of up to 4.0 Gbps*.

Far-Reaching WiFi Coverage

From the bedroom to the basement to the backyard, the Archer A20 delivers stronger WiFi across your home. Together Beamforming and RangeBoost provide far-reaching coverage throughout your home.

Access 2 Gbps Wired Connection

Link Aggregation combines two LAN ports to boost connection speed giving you to access to a 2 Gbps wired connection to your NAS and other devices.

VPN Server

Create a server at home and a secure connection to it so you can safely browse the internet and access your files when you’re away.

Works with Alexa

Turn on/off guest WiFi with Alexa voice control.

Easy Setup and Management

Set up the Archer A20 in minutes and manage via the intuitive web interface or the powerful Tether app (available on Android or iOS).