Swissdigital Design - COSMO 3.0 MASSAGE - Sleek Design Backpack for Men and Women in Black and Grey with Integrated Massage Function
Built-in Massage Function - 15.6" Laptop Pocket - Large Capacity - Durable Materials - Patented Smart USB Charging System - RFID Protection - 90-180 Degree Open Pocket - Add-A-Bag System
Built-in massage function that can be turned on by an adjustable button with a normal cell phone battery (not included), so you can relax and enjoy your trip with a massage.
Padded laptop compartment to safely transport every notebook up to 15.25" x 10.375" x 1" (39 x 26 x 2.5cm).
RFID protection bag to protect personal data (e.g. from credit cards, passports, etc.) from theft by an RFID scanner.
Swissdigital Design backpacks are designed for the new “Commuter Urban Traveler” and built to last. Take your laptop, tablet, cell phones, books, water bottle, mask and other essentials in your backpack for local trips to cafes, hangouts, parks, beaches, lakes, mountain trails or other places.
COSMO 3.0 massage backpack is a simple black backpack with grey accents. It is perfect for students and professionals. The bag is equipped with a built-in massage function to not only support you in your everyday life, but also to relax.
PATENTED ZEN MASSAGING: Keep your back fresh and relaxed with the high air-flow back panel design and a massaging rumbler to soothe any muscle aches. Our massaging backpacks feature built-in massagers that are activated by an adjustable button.
INTEGRATED USB CHARGING PORT: Equipped with a USB port offering quick access to charge your phone and other electronic devices like iPhone, iPad, Kindle, and all other USB devices conveniently and freely. The integrated USB charging port enables you to use the device while it charges and walk at the same time (portable battery pack is NOT INCLUDED – no specific battery pack is required). US Patent 10,574,071, 10,931,137 and 10,931,138.
Pre-wired USB port on the side of the backpack for quick and easy charging of smartphones or other similar devices (battery not included).
Ut vitae mi luctus dui tincidunt eleifend. Vivamus efficitur, justo ac faucibus porttitor, ex odio pulvinar felis, id sodales tellus erat in lectus. Sed at nulla et urna imperdiet venenatis ut bibendum enim.
Add-A-Bag system convenient your travel. A luggage strap allows you to connect your suitcase to the backpack and thus pull with one hand. Your trip will immediately become much easier and more pleasant.
Aenean sollicitudin turpis nec nibh tempus dictum. Vivamus eget cursus tortor. Praesent egestas dui vitae mi eleifend pharetra. Ut hendrerit iaculis lorem, iaculis congue dui faucibus non. Curabitur ut felis risus.
TSA-FRIENDLY WITH MOUSH POUCH: When checked, it unfolds freely 90-180 degrees so you can quickly navigate through airport security and store items neatly, designed exclusively for air travel.
ADD-A-BAG SYSTEM: Add-A-Bag system convenient your travel. A luggage strap allows you to connect your suitcase to the backpack and thus pull with one hand. Your trip will immediately become much easier and more pleasant.
SAFEGUARD YOUR PRIVACY WITH AN INTEGRATED RFID PROTECTION POCKET: Travel without worries. The RFID protection compartment protects your personal data from being accessed by RFID scanners (e.g. credit cards, passports and driver’s licenses).