TRENDnet's 2.5G PoE+ Injector, model TPE-215GI, combines electrical power with a 2.5GBASE-T network connection to produce a 2.5G PoE+ network signal. Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE and PoE+ devices. Connect the 2.5G PoE+ injector to a non-PoE switch, and then run an Ethernet cable with data + power to network a PoE or PoE+ device up to 100 meters (328 ft.) away. Network PoE devices such as wireless access points, IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
The 2.5G PoE+ injector supplies a PoE device with PoE (15.4W) or PoE+ (30W) power.
Wall-mount design and a sturdy metal enclosure accommodates most installations scenarios.
2.5G SpeedsEquipped with a 2.5GBASE-T RJ-45 port providing network speeds of up to 2.5Gbps over existing Cat5e or better cabling. |
Wall-mount design and a sturdy metal housing accommodates most installations scenarios
Simply connect the 2.5G PoE+ injector to your switch and PoE device – no configuration needed
LED IndicatorsLED indicators on the 2.5G PoE+ injector confirm PoE and network connectivity |
|
PoE+2.5G PoE+ injector supplies a PoE device with PoE (15.4W) or PoE+ (30W) power |
| Standards |
|
| Device Interface |
|
| PoE Budget |
|
| Power Consumption |
|
| Temperature |
|
| Humidity |
|
| Certifications |
|
| Dimensions |
|
| Weight |
|
| Warranty |
|
| PACKAGE CONTENTS |
|