Smart Surveillance Management

These ONVIF managed switches are optimized for the surveillance industry; Surveillance mode provides a graphical panel interface with detailed information about the switch and each connected device.

Integration flexibility

Managed switch features include access control lists, VLANs, IGMP snooping, QoS, RMON, SNMP, and syslog for flexible network integration and monitoring.

Active PoE Device Check

PD alive Check is an automated PoE self-healing switch feature that attempts to recover a non-responding PoE device connected to the switch. If a PoE device such as a PoE camera is unresponsive, the ONVIF compliant switch will automatically reset the PoE port to attempt to recover the device.

TRENDnet Smart Surveillance Switches: TPE-3012LS & TPE-3018LS

TRENDnet's Gigabit PoE+ Smart Surveillance Switch series is designed to simplify the installation and management of surveillance networks, especially for integrators and installers. These ONVIF switches are optimized for the surveillance industry; surveillance mode provides a graphical dashboard interface with detailed information about the switch and each connected PoE device. Connect ONVIF compliant IP cameras and NVRs for more advanced capabilities such as changing device IP settings, and to view individual IP camera video within the switch GUI. The Smart Surveillance Switches are also PoE self-healing switches featuring PoE device auto-recovery and power scheduling.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Gigabit PoE+ Smart Surveillance Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. Available PoE port controls include enabling and disabling PoE, PD alive check, and power scheduling. PD alive check is an automated PoE self-healing switch feature that attempts to recover an unresponsive PoE device connected to the switch. If a PoE device such as a PoE camera becomes unresponsive to pings, the ONVIF compliant switch will auto-reboot the PoE port in attempt to recover the device.

These PoE+ ONVIF switches feature a 4-digit LED display showing total PoE power, available power, and power-per-port. They also support long distance PoE+ networking up to 656 ft./200m away at speeds up to 10mbps. TRENDnet's Gigabit PoE+ Smart Surveillance Switches also feature SFP slots to support long-distance fiber networking applications.

Advanced managed switch features include LACP to group ports together to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring, making this ONVIF switch a powerful SMB network solution. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with the easy-to-use voice VLAN feature.

  • 8 x Gigabit PoE+ ports
  • 2 x Gigabit ports
  • 2 x SFP slots
  • 110W PoE power budget
  • Easy-to-use web-based management interface
  • Supports IPv6, LACP, VLAN, QoS, and IGMP Snooping
  • Extend PoE+ signal up to 656 ft./200m at 10Mbps
  • Front panel 4-digit LED display provides PoE power statistics
  • Surveillance mode GUI for simplified configuration and network monitoring
  • Device discovery for ONVIF compliant IP cameras and NVRs
  • Upload building floorplans to create an E-map of surveillance devices
  • Change IP camera IP address settings
  • Upgrade IP camera firmware
  • Change IP camera administrator user name and password
  • Bandwidth control per port
  • 802.1Q, MAC, Surveillance, and Voice VLAN support
  • IEEE 802.1p QoS with queue scheduling support
  • 24Gbps switching capacity
  • IEEE 802.1p QoS with queue scheduling support
  • NDAA / TAA compliant (U.S. and Canada only)