The AH T600 full-tower chassis from the AH Series is forged with a sturdy, air-force styled architecture with two large 5mm tempered glass panels on the left and right sides, and three 3mm tempered glass windows on the front. I/O ports are located at the top-front panel with a futuristically designed power button. It is a newly designed open frame case, compared to Thermaltake Core P Series, which not only ensures outstanding ventilation but also enables users to demonstrate their DIY handwork and showcase their internal components. The AH T600 supports high-end expansion that can hold up to four 120mm fans at the front and can fit our Pacific DP 100-D5 Plus RGB liquid cooling distribution plate. The AH T600 Full Tower Chassis is one-of-a-kind that all users will notice, love, and desire.
Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.
The AH T600 is a helicopter inspired full tower case constructed with solid steel all around and side vents on each end. Two beautifully designed 5mm tempered glass panels on each side and three 3mm small tempered glass windows at the front not only helps you showcase interior components but also highlights the helicopter design concept.
The chassis comes with two 5mm tempered glass panels, thicker and more scratch resistant when compared to standard acrylic. Swing doors on the left and right sides allow users to easily access the internal components as well as the ability to remove the doors entirely for complete access to the internals. On top of this, the enlarged window design enables you to display and admire all your components in their full RGB glory
Sophisticated and special interior space design of the AH T600 provides ample capacity for PC componets placement and cable management
Specially designed with dual GPU placement options, the AH T600 has support for both vertical and horizontal graphics card layouts. With dual PCI-E slot designs (and an optional PCI-e riser cable), the included riser GPU support bracket will not only prevent the graphics card from sagging, but also help reduce the overall weight on the motherboard.
Thermaltake TT Premium PCI-E 3.0 Extender (Optional) – Supports a wide range of GPU solutions. This is an extreme high-speed cable with highly-routable design, EMI shielding with conducting polymer are crafted for meeting the most demanding system. Available in 300mm, 600mm and 1000mm in length.
The AH T600 has excellent expandability. It can support a CPU cooler with a maximum height of 195mm, two-way VGA placement of up to 440mm in length (without water pump), a power supply with a length of up to 200mm. The AH T600 is optimized for advanced AIO/DIY liquid cooling components and supports all kinds of AIO liquid cooling solutions. It is able to hold up to 480mm custom liquid cooling radiators and up to 360mm AIO liquid coolers. Moreover, the AH T600 Full Tower Chassis can also house up to four 120mm fans at the front, three 120mm fans on the top and at the bottom.
ARTT App allows users to demonstrate TT product details through AR
technology.