With incredible durability, extended battery life and up to Intel ® Core™ i5 processor, the Latitude 3310 stands up to the school day, so that students can have the confidence to go wherever learning takes them.
Highly durable: Bumps and falls will happen, but this device survives 30" (76 cm) drop tests onto steel and thousands of 4" micro-drops. It also endures tens of thousands of hinge cycle tests and features a sealed, spill-resistant keyboard that can withstand 12 oz. (354 ml) spills.
All day learning: With extended battery life, this trusty laptop gets kids through even the longest school days.
Single-cable convenience: The USB Type-C™ port transmits power, data, video and audio. (Not available with Celeron processor)
Tougher touch screen: The optional embedded touch screen is lightweight without sacrificing durability.
Easy to service and repair: Captive screws and a top-mounted keyboard make for easy repairs with minimal downtime, and some ports can be replaced independent of the motherboard.
Drop protection: Rounded corners and rubberized edges help to ensure that drop impacts are minimized.
1. Headphone/Microphone Combo Jack | 2. Micro SD Card Reader | 3. USB 3.1 Gen 1 | 4. Wedge-Shaped Lock Slot | 5. Power | 6. USB Type-C™(except Celeron CPU) | 7. RJ45 | 8. HDMI | 9. USB 3.1 Gen 1
1. Height: 22.3 mm (0.88") | 2. Width: 329.6 mm (12.98") | 3. Depth: 230.5 mm (9.07") | Starting Weight: 1.56 kg (3.45 lb)