Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.
The V250 TG ARGB comes with one 4mm tempered glass panel on the left side, thickerand more scratch resistantwhen compared to standard acrylic. On top of that, the enlarged window designenables you to display andadmire all your components in their full RGB glory.
The V250 TG ARGB has good expandability. It can support a CPU cooler with a maximum height of 160mm, horizontal VGA placement of up to 320mm in length, a power supply with a length of up to 200mm (without HDD Rack). Optimized for excellent cooling capability with three 120mm 5V ARGB fans at the front and one 120mm standard rear fan preinstalled, you can also choose to put two 140mm fans at the front and on top. For radiator compatibility, it can support up to 360mm at the front and up to 240mm on top.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.
Aura Addressable Header
Digital Pin Header
JRAINBOW Header
Addressable RGB LED Header