EloPOS™ System

Modern. Modular. Made for Retail.

The versatile EloPOS System combines modern aesthetics, modular flexibility and commercial-grade reliability. Purpose-built for point of sale, EloPOS offers a 21.5-inch touchscreen display, choice of Intel’s 8th generation processors and an integrated expansion hub to connect the peripherals you need - whether a customer facing display, payment reader, printer, cash drawer, barcode scanner or scale. From traditional POS to self-service applications, EloPOS delivers the durability needed to survive continuous public use and is backed by Elo’s standard .

Watch the EloPOS System Overview Video



Interactive Points of Sale

The EloPOS System is designed to offer flexibility across environments. Whether you need a fixed-lane point of sale system or a self-order solution, EloPOS can help ensure that every touch delivers the experience your employees need and your customers expect.









Connections. Connections. Connections.

The expansion hub allows you to connect all of the POS peripheral support you need. From cash drawers and printers to barcode scanners and payment devices — there is connectivity to cover it all. With two models, the hub is integrated into the base of the EloPOS stand or mounted to the back of the display for pole and wall mount configurations.

Configure Your Solution

EloPOS is designed with the flexibility to be mounted however you desire. With a standard VESA mounting system,and optional pole and self-service stands, EloPOS offers the modularity you need to create the solution you want. From POS terminals to self-service checkout, the EloPOS can be configured to deliver maximum impact.



Add a Customer-Facing
Display with Ease

The EloPOS System includes USB-C connectivity, allowing you to easily connect a 1302L customer-facing display - providing touch, data and power with just one cable. By reducing the number of cables required for setup from 3 to 1, installation and servicing is a breeze.





Windows or Linux. You Choose.

EloPOS utilizes the reliability-tested performance and security of Intel 8th Generation processors, integrated Trusted Platform Modules, Intel vPro™ and the Windows 10 operating system. For added flexibility, the EloPOS offers models with no OS - all pretested with Linux SuSE, Ubuntu and Red Hat operating systems, allowing businesses to get the solution best-suited for them.