Designed to Go

With its timeless look, the ConceptD 3 Pro looks great in any workplace – and with its durable design, it easily enables creators to take their work with them on the road. The aluminum metal body also feels cool to the touch while offering up a premium feel.

Ceramic Surface

Micro-Arc Oxidation (MAO) adds an extra level of ceramic hardness, strength, and corrosion and oxidation resistance to the laptop’s metal surfaces.

Pristine Whiteness

The stain resistant coating protects the laptop from yellowing, and marking by materials such as dirt, markers, and coffee.

A Gentle Glow

Type comfortably in any environment with the backlit keyboard. The warm amber backlighting creates a soft radiance reminiscent of nature and a breaking dawn.

The Perfect Canvas

Color accuracy is critical for design work and the ConceptD 3 Pro doesn’t disappoint with its range of color technologies. With crisp color in FHD1 resolution, pinpoint changes that elevate your work to their utmost potential are made possible.

15.6-inch

IPS Panel

FHD

1920 x 1080

Pinpoint Color Accuracy

Professional design work requires professional tools. Accurate color reproduction is ensured with 100% DCI-P3 color gamut and a color accuracy of Delta E <2.

PANTONE® Validated

Get a professional edge with a display that features integrated color correction and has demonstrated superior fidelity in reproducing the PANTONE Matching System (PMS) Colors.

100% DCI-P3

International color standard used by directors and producers. Colors are reproduced to match this professional-grade quality, making it ideal for high-level editing in video and film.

Delta E <2

The display has been tested and calibrated to achieve a low Delta E average of <2 to reproduce true-to-life color accuracy.

The Power to Create

Easily edit animations or CAD-related projects with the aid of a 9th Gen Intel® Core™ i7 processor1 and NVIDIA® Quadro® T1000 graphics. Achieve more with up to 32GB of DDR4 memory and up to 1TB of responsive NVMe PCIe SSD in Raid 01 while storing those large files on the included HDD.

9th Gen Intel®

Core™ i7

Processor1

Microsoft

Windows 10 Pro

Operating System

NVIDIA®

Quadro® T1000

Graphics

RAM / SSD

32GB / 1TB

DDR41 / NVMe PCIe1

Optimized Quiet Cooling

A quiet environment is vital when you’re focusing on an important piece of design. Work in peace with the optimized thermal system, which runs at under 40dBA—the equivalent of a library room. Your ConceptD 3 Pro won’t disturb others even when the CPU is running at full capacity to edit your latest masterpiece.

Complete Connectivity

Accomplish more with a full range of ports, including a USB Type-C™ Gen 1 supporting up to 5 Gbps data transfer while you can also charge devices offline with one of the USB 3.1 ports. Online, maintain high wireless speeds with the new Wi-Fi 6 (802.11ax) standard.

1 x USB 3.1 Gen 1

Data Transfer

2 x USB 3.1

 

Wi-Fi 6

802.11ax

Stay Secure

Get additional security thanks to the Kensington Security Slot and login quickly via the embedded fingerprint reader, which uses Windows Hello to verify your identity without a password.

A Full Palette

Get instant access to your user settings with the simple, intuitive ConceptD Palette UI. Adjust your color profile, monitor your system, and change your settings with ease. What’s more, you can adjust your sound settings from the Palette UI.

Color Profile

System Monitoring

Settings

ConceptD 3 Pro

Freedom in Creation

Liberate yourself from the office and take your creativity on the go. With an up to 20-hour battery life to last you throughout the day, the ConceptD 3 Pro’s powerful NVIDIA® Quadro® T10001 graphics card and its 10th Gen Intel® Core™ i7 Processor1 is ready to handle all of your 2D or 3D design work on a beautiful, up to 15.6” FHD PANTONE® Validated display.

Create without compromise by combining NVIDIA® Quadro® GPUs with exclusive Studio Drivers designed to supercharge creative applications. Unlock dramatic performance and reliability—so you can create at the speed of imagination.

Photographers

Interior Designers

Students

Modernized Design

When you create, create in style. The premium and stylish aluminum alloy chassis keeps the weight of this highly portable laptop down to a svelte 1.41kg1, 2.

Ceramic Surface

Micro-Arc Oxidation (MAO) adds an extra level of ceramic hardness, strength, and corrosion and oxidation resistance to the laptop’s metal surfaces.

Pristine Whiteness

The stain resistant coating protects the laptop from yellowing, and marking by materials such as dirt, markers, and coffee.

Light and Durable

Compared to normal aluminum, MgAl (magnesium-aluminum) is 20% lighter and nearly twice as durable at the same thickness, providing a solidly built yet feather-light body design.

Accelerate Your Creations

Allow your CAD workloads and real-time video editing sessions to flourish with the incredibly fast and responsive creation experience provided by the 10th Gen Intel® Core™ i7 processor1, a powerful NVIDIA® Quadro® T10001 graphics card, up to 16GB DDR4 high capacity memory, and up to 1TB PCIe SSD.

Operating System

Windows 10 Pro

10th Gen

Intel® Core™ i7 Processor1

NVIDIA®

Quadro® T10001

RAM / SSD

16GB / 1TB

Your Mobile Workstation

10th Gen Intel® Core™ processors power the ultimate laptops for creators. Clocking in at up to 5.0GHz4 and coming with 6 cores and 12 threads, you can easily create, edit, and share all of your creations and videos faster than ever before. You’ll fly through your workflows with accelerated applications and content loading for unparalleled multi-tasking ability.

Cores

6

Threads

12

Clock Speed

5.0GHz4

Color Accuracy Guaranteed

Make every detail count. Featuring sRGB 100% color gamut, color accuracy of Delta E<2, and an up to 15.6” FHD IPS PANTONE® Validated display1 with an anti-glare Corning® Gorilla® Glass 5 finish, creative precision is enhanced when you’re working on a device with unparalleled color fidelity.

PANTONE® Validated

Get a professional edge with a display that features integrated color correction and has demonstrated superior fidelity in reproducing the PANTONE® Matching System (PMS) Colors.

Delta E <2

The display has been tested and calibrated to achieve a low Delta E average of <2 to reproduce true-to-life color accuracy.

Corning® Gorilla® Glass

The Corning® Gorilla® Glass 5 finish helps reduce glare and reflections while enhancing contrast so you can view your screen clearly and comfortably in any setting.

Optimized Thermals – Vortex Flow

High performance doesn’t need to mean a hot-running machine or loud, annoying fans. The dual, high-efficiency fans and our latest thermal cooling technology work together to generate a unique aerodynamic ‘Vortex Flow’ which reduces noise levels to less than 40dBA and ensures all the components inside the device stay cool even when under heavy load.

Connect Yourself

Enjoy the freedom of creating at home or on the go. With an up to 20-hour battery life2, a quick connection provided by Intel® Wi-Fi 6 (Gig+), an SD 7.0 slot, MiniDisplayPort input, and Thunderbolt™ 3 USB Type-C ports for simultaneous charging, file transfer, and display, you get everything you need – all in one creative toolbox.

1x

SD 7.0 Card Reader

2x

USB 3.2 Type-A

1x

Thunderbolt™ 3 USB Type-C

1x

Mini DisplayPort

Expanding Your Creative Potential

The full-sized keyboard features media-focused hotkeys that allow you to readily crop images or swap color profiles while the larger trackpad and softly glowing amber backlight ensures you can still get things done quickly and easily in even the darkest of rooms.

Scissor-switch Keyboard

The scissor-switch keyboard’s tactile design and 1.55mm key travel distance allow for a more responsive, comfortable, and quieter typing experience.

Enhanced Trackpad

The Corning® Gorilla® Glass trackpad enlarged by 27% compared to previous generation for even more space to scroll and navigate, while also supporting multi-touch gestures in Windows.

Creator Hotkeys

Utilize the 3 additional creation-focused hotkeys for quick access to things such as the snipping tool, application swapping, and sampling colors.

Secure Login with a Single Touch

Sign in to your laptop your own way. Featuring password-free Windows Hello login, effortlessly access your device with the fingerprint reader that’s built directly into the power button. Get further protection for your device with TPM 2.0 and the Kensington Security Slot.

Independent Software Vendors (ISV)

To meet the demands of engineers, architects, videographers, cinematographers, 3D animators, AI professionals and many more, a hardware solution that has been tested and certified by Independent Software Vendors (ISVs) is demanded. ConceptD products, in specific model configurations, offer ISV certified hardware in combination with the most recent technologies.

1 - Specifications may vary depending on model and/or region.
2 - Weight based on 14” model.
3 - Battery life varies depending on product model, configuration, power settings and usage, among other factors.
4 - Includes the effect of Intel ® Thermal Velocity Boost (Intel ® TVB), a feature that opportunistically and automatically increases clock frequency above single-core and multi-core Intel ® Turbo Boost Technology frequencies based on how much the processor is operating below its maximum temperature and whether turbo power budget is available. The frequency gain and duration is dependent on the workload, capabilities of the processor and the processor cooling solution.