The ViewSonic
®
PG707X projector features 4,000 lumens, XGA 1024x768 native resolution, an intuitive, user-friendly design, and a sleek white chassis. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. An energy-saving SuperEco™ feature reduces power consumption and extends the lamp life by up to 20,000 hours. A 10W speaker delivers incredibly clear and audible sound, while a top lamp door enables easy access for lamp maintenance. The PG707X is the ideal high brightness projector for use in both classroom and corporate settings.
ViewSonic’s proprietary SuperColor ™ Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.
Packed with 4,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in nearly any environment – even in rooms with high ambient light.
SuperEco ™ mode allows users to dim projection brightness by up to 70%, thereby reducing the lamp's power consumption while extending lamp life—a great energy-saving design that lowers the total cost of ownership (TCO).
Reduced Input Latency
This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.
Versatile Connectivity
HDMI, USB, and VGA connections provide the versatility to connect to a wide variety of computing and multimedia devices.
Peace of Mind
ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.
IT admin can monitor, schedule, and manage the projector remotely, as well as receive projector status alerts, with the integrated Crestron ® e-Control™ system and RoomView Express™ management software. Because this projector is Crestron ® and AMX ® certified, IT admin can control and monitor the projector for any size campus or enterprise.
A 1.3x optical zoom lens provides more mounting flexibility over a standard lens so you can place your projector where you want and still get big, vivid images. For a perfectly proportioned picture every time, horizontal/vertical keystone correction and a corner adjustment feature eliminate crooked and distorted images.