VT2000 - USB-C Display Docking Station with Power Passthrough

Increase your productivity with our plug and play power passthrough docking station, the VisionTek VT2000 USB-C Docking Station for Windows™ and Mac™ laptop systems. With a single USB-C connection, you can connect up to three external monitors, transfer files and data up to 5Gbps speeds, play audio and charge mobile devices.


The future

proof USB-C

docking

station.

Key Features:

  • Universal USB Type C Compatibility
  • Supports up to three external monitors
  • 2 SuperSpeed USB 3.0 Ports
  • 2 USB 2.0 Ports
  • Passthrough power from USB-C charger (not included)
  • Kensington™ Lock Slot
  • Wake on LAN
  • MAC Address Pass Through
  • PCE Boot

  • Universally Compatible USB-C – Windows™ or Mac™, the VT2000 is compatible through the single, included USB-C 1 meter cable, making this the ideal docking station for mixed system environments.
  • USB-C Pass-Through Power – Plug your laptop’s USB-C power adapter into the dock’s upstream USB-C port on the back to provide pass-through power, up to 85W. The VT2000 can also be used without the power adapter to charge your mobile devices from the laptop’s battery.
  • Connect Up to Three External Displays – The VT2000 has three video ports to provide video connection options that suit your needs. Use 2 DisplayPort and 1 HDMI together for a three-monitor experience, or any combination of the 3 for additional displays. (Windows™ systems support up to three external monitors. Mac™ systems support one extended and one cloned/mirrored external display.)
  • 11-in-1 Dock with 4 USB Ports – Flexibility is the goal with the VT2000, by offering some of the most commonly needed ports in one dock using the included 1 meter USB-C cable.
    • 1 HDMI and 2 DP ports let you connect external displays to increase your system workspace.
    • Two USB 3.0 ports let you connect external storage, full size keyboard and mouse, or mobile devices.
    • Two USB 2.0 ports increase the number of compatible devices you can connect when you don’t need USB 3.0 speed support.
    • MicroSD and SD Reader ports let you retrieve data without having using any of the USB ports.
    • Combination 3.5mm audio port gives you a single connection option for music or video conference listening.
    • RJ45 port to keep you wired to the internet, avoiding Wi-Fi connection or security concerns.