Designed to expand the legacy of the View Series lineup, the View 51 Tempered Glass ARGB Edition full-tower chassis features two 200mm 5V ARGB fans at the front and one 120mm 5V ARGB fan at the rear providing outstanding ventilation. This elegant chassis utilizes swing-out side panels, and is enclosed with 4mm tempered glass panels on three sides for users to demonstrate their DIY handwork and showcase their internal components. The I/O ports are positioned vertically on the right side of the front panel with tempered glass windows on its left. Different from other View Series chassis’, the View 51 TG ARGB can hold up to two 200mm fans at the front and on the top. With support for the latest PC hardware, the View 51 TG ARGB Edition is not only fascinating in appearance but comes with endless possibilities for PC lovers.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion, MSI Mystic Light Sync and ASRock Polychrome. It supports motherboards that have a 5V addressable RGB header, allowing you to control the lights directly from the above-mentioned software without installing any extra lighting software or controllers. For more details, please visit ASUS, GIGABYTE, MSI and ASRock official websites.
The chassis comes with three 4mm tempered glass panels, thicker and more scratch resistant when compared to standard acrylic. A swing door on the left side allows users to easily access the internal components as well as the ability to remove the doors entirely for complete access to the internals. On top of this, the enlarged window design enables you to display and admire all your components in their full RGB glory.
View 51 TG ARGB has excellent expandability. It can support a CPU cooler with a maximum height of 175mm, two-way VGA placement of up to 440mm in length (without water pump), a power supply with a length of up to 200mm. The View 51 TG ARGB is optimized for advanced AIO/DIY liquid cooling components and supports all kinds of AIO liquid cooling solutions. It is able to hold up to 360mm custom liquid cooling radiator and up to 360mm AIO liquid coolers. Three ARGB fans are preinstalled with two 200mm at the front and one 120mm at the rear. Moreover, the View 51 TG ARGB can also house up to three 140mm fans at the front and on the top.
Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.