Low power usage and responsive software is provided by the latest Intel® Celeron processor. The extra performance makes highly graphical classroom projects run more smoothly so tasks are performed faster.
The Military Standard (MIL-STD 810G) tested, impact-resistant body stands up to daily wear and tear. It can take a 60kg weight, the shock absorbent bumper and reinforced design protect components and it can survive drops from 122cm. The unique drainage design means 330ml of liquid can be spilled over the keyboard.
The Military Standard (MIL-STD 810G) tested, impact-resistant body stands up to daily wear and tear. It can take a 60kg weight, the shock absorbent bumper and reinforced design protect components and it can survive drops from 122cm. The unique drainage design means 330ml of liquid can be spilled over the keyboard.
With a battery life of up to 10 hours1, this Acer Chromebook is designed to stay at your side for the entirety of the day. With a battery that’s been designed to work all day on a single charge, the charger can be left at home so you have less to carry around.
With a battery life of up to 12 hours1, this Acer Chromebook is designed to stay at your side for the entirety of the day. With a battery that’s been designed to work all day on a single charge, the bulky charger can be left at home so students have less to carry around.
To protect the youngest of children from harmful electrical hazards and other potential threats this Acer Chromebook has been certified to meet the conditions of two toy safety standards: UL/IEC 60950-12 and ASTM F963-163.
To prevent the fiddley fingers of young children pulling at the keyboard’s keys, this Acer Chromebook’s keys have been mechanically anchored to stay put and cannot be pulled off.
A strong, consistent wireless signal is provided by the Intel® Gigabit Wi-Fi and strategically placed 802.11ac wireless antenna with 2x2 MU-MIMO technology. MU-MIMO (Multi-User Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once.
Whether video conferencing or talking to friends on Hangouts™, be seen clearly with an HD webcam. Stop crowding around the laptop and let more of the room be seen with a wide 88° viewing angle.
Whether video conferencing or talking to friends on Hangouts™, be seen clearly with an HD webcam. Stop crowding around the laptop and let more of the room be seen with a wide 88° viewing angle.
Fast boot times, ease of use and tough security are some of the advantages of Chrome OS. A fast boot time gets you working quicker, the simplified interface is easy to learn and built-in malware protection stops viruses. There’s also ready access to more than 2 million Android™ apps on Google Play™.
The AMD A4 -9120C APU offers superior speed for web browsing, office applications and web gaming4. An APU is an accelerated Processing Unit and combines both a CPU and a GPU.
Gigabit Wi-Fi 2x2 802.11ac 160 MHz (1,733 Mbps) delivers up to twelve times2 faster than 802.11n.
802.11ac delivers speeds from 433 Mbps (megabits per second) up to several gigabits per second and uses either 80 or 160MHz.
MU-MIMO (Multi-User Multiple-Input and Multiple-Output) is a standard that offers faster wireless speeds and can handle more wireless devices at once.